Interface, Inc. - AZ Ultra Precision Load Cell Model 1140

Description
Why the Interface series 1100 Ultra Precision Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection 0.0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base included Barometric compensation Tension and compression
Description
Why the Interface series 1100 Ultra Precision Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection 0.0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base included Barometric compensation Tension and compression

Suppliers

Company
Product
Description
Supplier Links
Ultra Precision Load Cell - Model 1140 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Ultra Precision Load Cell
Model 1140
Ultra Precision Load Cell Model 1140
Why the Interface series 1100 Ultra Precision Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection 0.0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base included Barometric compensation Tension and compression

Why the Interface series 1100 Ultra Precision Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Performance to .02%
  • High output - to 4 mV/V
  • Eccentric load compensated
  • Low deflection
  • 0.0008%/°F (.0015%/°C) temp. effect on output
  • Shunt calibration
  • High precision base included
  • Barometric compensation
  • Tension and compression
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1140
Product Name Ultra Precision Load Cell
Force Rating 200000 lbs (90703 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 4 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E2-K1-G0 - KZ-011-0400-80N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Ringtorsional load cell RtNC3/100t - 1-RTNC3/100T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 200000 lbs (90703 kg)
Force Measured Compression
Output Passive (mV/V)
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Universal Load Cells - FL025U - Strainsert
Specs
Force Rating 250 lbs (113 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details