Interface, Inc. - AZ Fatigue Rated S-Type Load Cell Model SSMF

Description
Fatigue-rated: 1x107 fully reversed cycles • Proprietary Interface temperature compensated strain gages • Capacities 25 to 2.5K lbf • Environmentally sealed • 0.02% nonrepeatability • Near zero temp. effect on output – 0.0008%/°F (0.0015%/°C) • Very low creep – 0.025% • Tension and compression
Description
Fatigue-rated: 1x107 fully reversed cycles • Proprietary Interface temperature compensated strain gages • Capacities 25 to 2.5K lbf • Environmentally sealed • 0.02% nonrepeatability • Near zero temp. effect on output – 0.0008%/°F (0.0015%/°C) • Very low creep – 0.025% • Tension and compression

Suppliers

Company
Product
Description
Supplier Links
Fatigue Rated S-Type Load Cell - Model SSMF - Interface, Inc. - AZ
Scottsdale, AZ, USA
Fatigue Rated S-Type Load Cell
Model SSMF
Fatigue Rated S-Type Load Cell Model SSMF
Fatigue-rated: 1x107 fully reversed cycles • Proprietary Interface temperature compensated strain gages • Capacities 25 to 2.5K lbf • Environmentally sealed • 0.02% nonrepeatability • Near zero temp. effect on output – 0.0008%/°F (0.0015%/°C) • Very low creep – 0.025% • Tension and compression

Fatigue-rated: 1x107 fully reversed cycles
• Proprietary Interface temperature
compensated strain gages
• Capacities 25 to 2.5K lbf
• Environmentally sealed
• 0.02% nonrepeatability
• Near zero temp. effect on output –
0.0008%/°F (0.0015%/°C)
• Very low creep – 0.025%
• Tension and compression

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model SSMF
Product Name Fatigue Rated S-Type Load Cell
Force Rating 25 to 200000 lbs (11.34 to 90703 kg)
Accuracy 0.05 ±% Full Scale
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage; 1.5
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E2-K1-G0 - KZ-011-0400-80N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW16AC4/250kg - 1-PW16AC4/250KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 551 lbs (250 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Fatigue Rated Universal Load Cells - FFL(15/±10)U(C)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details