Interface, Inc. - AZ Small Diameter Load Cell Model MSC

Description
Why the Interface series MSC Small Diameter High Capacity Load Button is the best in class: Proprietary Interface temperature compensated strain gages Small compact design Environmentally sealed Stainless steel construction Low Deflection More Information The MSC is a very small compression only high capacity load button .
Description
Why the Interface series MSC Small Diameter High Capacity Load Button is the best in class: Proprietary Interface temperature compensated strain gages Small compact design Environmentally sealed Stainless steel construction Low Deflection More Information The MSC is a very small compression only high capacity load button .

Suppliers

Company
Product
Description
Supplier Links
Small Diameter Load Cell - Model MSC - Interface, Inc. - AZ
Scottsdale, AZ, USA
Small Diameter Load Cell
Model MSC
Small Diameter Load Cell Model MSC
Why the Interface series MSC Small Diameter High Capacity Load Button is the best in class: Proprietary Interface temperature compensated strain gages Small compact design Environmentally sealed Stainless steel construction Low Deflection More Information The MSC is a very small compression only high capacity load button .

Why the Interface series MSC Small Diameter High Capacity Load Button is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Small compact design
  • Environmentally sealed
  • Stainless steel construction
  • Low Deflection

More Information

The MSC is a very small compression only high capacity load button .

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model MSC
Product Name Small Diameter Load Cell
Force Rating 15000 to 30000 lbs (6803 to 13605 kg)
Force Measured Compression
Package Pancake
Output Analog Voltage; 2 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E1-K0-G0 - KZ-011-0400-80N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Bending beam LC IP69K, HLCB2C3/10t - 1-HLCB2C3/10T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 20000 lbs (9070 kg)
Device Sensor Element / Chip
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Load Pin Bobbin - SCP-0.625-S - Strainsert
Specs
Force Rating 4000 lbs (1814 kg)
Package Load Pin
View Details