Interface, Inc. - AZ Gold Standard™ Low Capacity Calibration Load Cell Model 1606

Description
Why the Interface series 1606 Gold Standard™ Low Capacity Calibration Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.02% creep Factory installed calibration adapter 3-run NIST traceable ASTM E74 calibration Eccentric load compensated 0.0008%/°F temp. effect on output 4% lower load limit
Description
Why the Interface series 1606 Gold Standard™ Low Capacity Calibration Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.02% creep Factory installed calibration adapter 3-run NIST traceable ASTM E74 calibration Eccentric load compensated 0.0008%/°F temp. effect on output 4% lower load limit

Suppliers

Company
Product
Description
Supplier Links
Gold Standard™ Low Capacity Calibration Load Cell - Model 1606 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Gold Standard™ Low Capacity Calibration Load Cell
Model 1606
Gold Standard™ Low Capacity Calibration Load Cell Model 1606
Why the Interface series 1606 Gold Standard™ Low Capacity Calibration Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.02% creep Factory installed calibration adapter 3-run NIST traceable ASTM E74 calibration Eccentric load compensated 0.0008%/°F temp. effect on output 4% lower load limit

Why the Interface series 1606 Gold Standard™ Low Capacity Calibration Load Cell is the best in class:

  • Tension and compression in one unit
  • 0.005% nonrepeatability
  • 0.02% creep
  • Factory installed calibration adapter
  • 3-run NIST traceable ASTM E74 calibration
  • Eccentric load compensated
  • 0.0008%/°F temp. effect on output
  • 4% lower load limit
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1606
Product Name Gold Standard™ Low Capacity Calibration Load Cell
Force Rating 56.2 to 337 lbs (25.49 to 153 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 2.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E1-K6-G0 - KZ-011-0400-80N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Ringtorsinal load cell RTNC5/68t - 1-RTNC5/68T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 136000 lbs (61678 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cells - FL1C - Strainsert
Specs
Force Rating 1000 lbs (454 kg)
Force Measured Compression
Output Analog Voltage
View Details