Interface, Inc. - AZ Standard High Capacity Load Cell (U.S. & Metric) Model 1244

Description
Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Tension and compression Compact Size
Description
Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Tension and compression Compact Size

Suppliers

Company
Product
Description
Supplier Links
Standard High Capacity Load Cell (U.S. & Metric) - Model 1244 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard High Capacity Load Cell (U.S. & Metric)
Model 1244
Standard High Capacity Load Cell (U.S. & Metric) Model 1244
Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Tension and compression Compact Size

Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • High output - to 4 mV/V
  • Eccentric Load compensated
  • .0008%/°F (.0015%/°C) temp. effect on output
  • Low deflection
  • Shunt calibration
  • Barometric compensation
  • Tension and compression
  • Compact Size
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1244
Product Name Standard High Capacity Load Cell (U.S. & Metric)
Force Rating 269760 lbs (122340 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 4.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM95000Q - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial, Smart Surfaces, Displays
View Details
IEPE Force Sensor - 1051V5 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Sensor Element / Chip
View Details
Compression Load Cell - X-B-D150 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 10000 to 40000 lbs (4535 to 18141 kg)
Force Measured Compression
Output Analog Voltage
View Details
Pressductor PillowBlock load cells - vertical force measurement - PFCL301E - ABB Measurement & Analytics
Specs
Force Rating 44.96 to 225 lbs (20.39 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details