Interface, Inc. - AZ Standard 3-Wire Amplified Load Cell Model 1211

Description
Why the Interface series 1200 Standard 3-Wire Amplified Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Eccentric load compensated Low deflection Shunt calibration Tension and compression Compact size 3-wire internal amp choice of 4-20 mA, ±5V, ±10V, 0-5V, 0-10V Amplifier Housing
Description
Why the Interface series 1200 Standard 3-Wire Amplified Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Eccentric load compensated Low deflection Shunt calibration Tension and compression Compact size 3-wire internal amp choice of 4-20 mA, ±5V, ±10V, 0-5V, 0-10V Amplifier Housing

Suppliers

Company
Product
Description
Supplier Links
Standard 3-Wire Amplified Load Cell - Model 1211 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard 3-Wire Amplified Load Cell
Model 1211
Standard 3-Wire Amplified Load Cell Model 1211
Why the Interface series 1200 Standard 3-Wire Amplified Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Eccentric load compensated Low deflection Shunt calibration Tension and compression Compact size 3-wire internal amp choice of 4-20 mA, ±5V, ±10V, 0-5V, 0-10V Amplifier Housing

Why the Interface series 1200 Standard 3-Wire Amplified Load Cell is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Eccentric load compensated
  • Low deflection
  • Shunt calibration
  • Tension and compression
  • Compact size
  • 3-wire internal amp choice of 4-20 mA, ±5V, ±10V, 0-5V, 0-10V
  • Amplifier Housing
Supplier's Site
Standard Compression-Only Load Cell (U.S. & Metric) - Model 1211 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard Compression-Only Load Cell (U.S. & Metric)
Model 1211
Standard Compression-Only Load Cell (U.S. & Metric) Model 1211
Why the Interface series 1201 Standard Compression-Only Load Cell (U.S. & Metric) is the best in class: Performance to .03% High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Compact size Counterboard mounting holes

Why the Interface series 1201 Standard Compression-Only Load Cell (U.S. & Metric) is the best in class:

  • Performance to .03%
  • High output - to 4 mV/V
  • Eccentric Load compensated
  • .0008%/°F (.0015%/°C) temp. effect on output
  • Low deflection
  • Shunt calibration
  • Barometric compensation
  • Compact size
  • Counterboard mounting holes
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ Interface, Inc. - AZ
Product Category Force and Load Sensors Force and Load Sensors
Product Number Model 1211 Model 1211
Product Name Standard 3-Wire Amplified Load Cell Standard Compression-Only Load Cell (U.S. & Metric)
Force Rating 337 to 11240 lbs (153 to 5098 kg) 1124 to 11240 lbs (510 to 5098 kg)
Force Measured Compression Compression
Package Pancake Pancake
Output Analog Voltage Analog Voltage; 2.0 - 4.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E1-K6-G0 - KZ-011-0400-300N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
IEPE Force Sensor - 1060V3 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Output IEPE / CCLD
Device Sensor Element / Chip
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Fatigue Rated Universal Load Cells - FFL(15/±10)U(C)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details