Interface, Inc. - AZ Ultra Precision Load Cell Model 1120

Description
Why the Interface series 1100 Ultra Precision Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection 0.0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base included Barometric compensation Tension and compression
Description
Why the Interface series 1100 Ultra Precision Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection 0.0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base included Barometric compensation Tension and compression

Suppliers

Company
Product
Description
Supplier Links
Ultra Precision Load Cell - Model 1120 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Ultra Precision Load Cell
Model 1120
Ultra Precision Load Cell Model 1120
Why the Interface series 1100 Ultra Precision Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection 0.0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base included Barometric compensation Tension and compression

Why the Interface series 1100 Ultra Precision Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Performance to .02%
  • High output - to 4 mV/V
  • Eccentric load compensated
  • Low deflection
  • 0.0008%/°F (.0015%/°C) temp. effect on output
  • Shunt calibration
  • High precision base included
  • Barometric compensation
  • Tension and compression
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1120
Product Name Ultra Precision Load Cell
Force Rating 25000 to 50000 lbs (11338 to 22676 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 4 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Single point load cell with housing - 1-PW28PHC3/75KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 165 lbs (75 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauges - 432227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.4409 to 2.2 lbs (0.2000 to 0.9998 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details
Metric Universal Load Cells - FL1UM - Strainsert
Specs
Force Rating 1012 lbs (459 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Compression Load Cell - X-B-D152-H12 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 44.1 to 2205 lbs (20 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details