Interface, Inc. - AZ 3-Axis Load Cell 3AXX

Description
3-Axis – Fx Fy Fz; independent bridges • 10N to 50 kN force range • Compact size • Low crosstalk • 1 mV/V output • Temperature compensated Interface’s 3-axis load cell measures forces simultaneously in 3 mutually perpendicular axes: X, Y, and Z - tension and compression. Each axis provides an output of 1mV/V and requires no mathematical manipulation. The 3-axis load cell is built to minimize eccentric loading effects and crosstalk between channels. Interface’s 3-axis load cell is ideally suited to many industrial and scientific applications, such as aerospace, robotics, automotive and medical research (orthopedics and biomechanical). The load cell is provided in various capacity ranges and sizes with each of the three axes providing the same capacity. We are happy to work with your design needs – providing a custom design if warranted for varying capacities (between X-Y and Z), higher temperature capability, or OEM/private labeling if needed.
Description
3-Axis – Fx Fy Fz; independent bridges • 10N to 50 kN force range • Compact size • Low crosstalk • 1 mV/V output • Temperature compensated Interface’s 3-axis load cell measures forces simultaneously in 3 mutually perpendicular axes: X, Y, and Z - tension and compression. Each axis provides an output of 1mV/V and requires no mathematical manipulation. The 3-axis load cell is built to minimize eccentric loading effects and crosstalk between channels. Interface’s 3-axis load cell is ideally suited to many industrial and scientific applications, such as aerospace, robotics, automotive and medical research (orthopedics and biomechanical). The load cell is provided in various capacity ranges and sizes with each of the three axes providing the same capacity. We are happy to work with your design needs – providing a custom design if warranted for varying capacities (between X-Y and Z), higher temperature capability, or OEM/private labeling if needed.

Suppliers

Company
Product
Description
Supplier Links
3-Axis Load Cell - 3AXX - Interface, Inc. - AZ
Scottsdale, AZ, USA
3-Axis Load Cell
3AXX
3-Axis Load Cell 3AXX
3-Axis – Fx Fy Fz; independent bridges • 10N to 50 kN force range • Compact size • Low crosstalk • 1 mV/V output • Temperature compensated Interface’s 3-axis load cell measures forces simultaneously in 3 mutually perpendicular axes: X, Y, and Z - tension and compression. Each axis provides an output of 1mV/V and requires no mathematical manipulation. The 3-axis load cell is built to minimize eccentric loading effects and crosstalk between channels. Interface’s 3-axis load cell is ideally suited to many industrial and scientific applications, such as aerospace, robotics, automotive and medical research (orthopedics and biomechanical). The load cell is provided in various capacity ranges and sizes with each of the three axes providing the same capacity. We are happy to work with your design needs – providing a custom design if warranted for varying capacities (between X-Y and Z), higher temperature capability, or OEM/private labeling if needed.

3-Axis – Fx Fy Fz; independent bridges
• 10N to 50 kN force range
• Compact size
• Low crosstalk
• 1 mV/V output
• Temperature compensated

Interface’s 3-axis load cell measures forces simultaneously in 3 mutually perpendicular axes: X, Y, and Z - tension and compression. Each axis provides an output of 1mV/V and requires no mathematical manipulation. The 3-axis load cell is built to minimize eccentric loading effects and crosstalk between channels.

Interface’s 3-axis load cell is ideally suited to many industrial and scientific applications, such as aerospace, robotics, automotive and medical research (orthopedics and biomechanical).

The load cell is provided in various capacity ranges and sizes with each of the three axes providing the same capacity.

We are happy to work with your design needs – providing a custom design if warranted for varying capacities (between X-Y and Z), higher temperature capability, or OEM/private labeling if needed.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number 3AXX
Product Name 3-Axis Load Cell
Force Rating 2.25 to 11240 lbs (1.02 to 5098 kg)
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage; 1
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 20WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Single Point load cell PW15AH C6MR 50kg - 1-PW15AHC6/50KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Motorized Test Stand, 1,500 lbF with force gauge mount, 110V - ESM1500SFG - Transcat, Inc.
Specs
Force Rating 1500 lbs (680 kg)
Device Gauge / Indicator
View Details
Pressductor PillowBlock load cells - vertical force measurement - PFCL301E - ABB Measurement & Analytics
Specs
Force Rating 44.96 to 225 lbs (20.39 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details