Interface, Inc. - AZ Dual Range Standard Load Cell Compression-Only Model 2121

Description
Why the Interface series 2101 Dual Range Standard Load Cell Compression-Only (U.S. & Metric) is the best in class: Dual range allows for accurate asurements throughout test range 4X to 5X overload protection on lower pacity load cell Proprietary Interface temperature mpensated gages High output for both ranges - to 4 mV/V Eccentric load compensated Shunt calibration Low deflection
Description
Why the Interface series 2101 Dual Range Standard Load Cell Compression-Only (U.S. & Metric) is the best in class: Dual range allows for accurate asurements throughout test range 4X to 5X overload protection on lower pacity load cell Proprietary Interface temperature mpensated gages High output for both ranges - to 4 mV/V Eccentric load compensated Shunt calibration Low deflection

Suppliers

Company
Product
Description
Supplier Links
Dual Range Standard Load Cell Compression-Only - Model 2121 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Dual Range Standard Load Cell Compression-Only
Model 2121
Dual Range Standard Load Cell Compression-Only Model 2121
Why the Interface series 2101 Dual Range Standard Load Cell Compression-Only (U.S. & Metric) is the best in class: Dual range allows for accurate asurements throughout test range 4X to 5X overload protection on lower pacity load cell Proprietary Interface temperature mpensated gages High output for both ranges - to 4 mV/V Eccentric load compensated Shunt calibration Low deflection

Why the Interface series 2101 Dual Range Standard Load Cell Compression-Only (U.S. & Metric) is the best in class:

  • Dual range allows for accurate
  • asurements throughout test range
  • 4X to 5X overload protection on lower
  • pacity load cell
  • Proprietary Interface temperature
  • mpensated gages
  • High output for both ranges - to 4 mV/V
  • Eccentric load compensated
  • Shunt calibration
  • Low deflection
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 2121
Product Name Dual Range Standard Load Cell Compression-Only
Force Rating 5620 to 56200 lbs (2549 to 25488 kg)
Force Measured Compression
Package Pancake
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 7252069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force Gauge 0.12lb/2 oz/50g/0.5N/500 mN - M4-012 - Transcat, Inc.
Specs
Force Rating 0.1200 lbs (0.0544 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Pendulum load cell C16D1/100t - 1-C16A2D1/100T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 200000 lbs (90703 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details