MODEL LBMU-250 -- ULTRA COMPRESSION LOAD BUTTON
Interface, Inc. - AZ
Ultra Compression Load Button
Model LBMU-250
Description
Capacities from 100 - 1K lbf
Temperature Compensated
Superior to Any Other Load Button
Stainless Steel
Enhanced Eccentric Load Rejection
Description
Capacities from 100 - 1K lbf
Temperature Compensated
Superior to Any Other Load Button
Stainless Steel
Enhanced Eccentric Load Rejection
Suppliers
Capacities from 100 - 1K lbf
Temperature Compensated
Superior to Any Other Load Button
Stainless Steel
Enhanced Eccentric Load Rejection
- Capacities from 100 - 1K lbf
- Temperature Compensated
- Superior to Any Other Load Button
- Stainless Steel
- Enhanced Eccentric Load Rejection
Supplier's Site
Technical Specifications
|
Product Category
|
Force and Load Sensors |
|
Product Number
|
Model LBMU-250 |
|
Product Name
|
Ultra Compression Load Button |
|
Force Rating
|
250 lbs (113 kg)
|
|
Accuracy
|
0.15 ±% Full Scale
|
|
Force Measured
|
Tension; Compression
|
|
Package
|
Pancake
|
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Force Rating
11023 lbs (4999 kg)
Force Measured
Tension
Device
Gauge / Indicator
View Details
Hottinger Brüel & Kjær A/S
Force Rating
300000 lbs (136054 kg)
Accuracy
0.05 ±% Full Scale
Force Measured
Compression
View Details
Force Rating
0.5620 lbs (0.2549 kg)
Force Measured
Compression
Package
Miniature
View Details
ABB Measurement & Analytics
Force Rating
112 to 4496 lbs (50.98 to 2039 kg)
Package
Plate / Platform
Device
Sensor / Transducer
View Details