Interface, Inc. - AZ Standard Stainless Steel Load Cell (10K lbf & 20K lbf) Model 2450

Description
Why the Interface series 2400 Standard Stainless Steel Load Cell (10K lbf & 20K lbf) is the best in class: Proprietary Interface temperature compensated strain gages Stainless steel construction Welded diaphram Tension and compression Compact size Counterbored mounting holes in 10K lbf model More Information The 2400 is a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications
Description
Why the Interface series 2400 Standard Stainless Steel Load Cell (10K lbf & 20K lbf) is the best in class: Proprietary Interface temperature compensated strain gages Stainless steel construction Welded diaphram Tension and compression Compact size Counterbored mounting holes in 10K lbf model More Information The 2400 is a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications

Suppliers

Company
Product
Description
Supplier Links
Standard Stainless Steel Load Cell (10K lbf & 20K lbf) - Model 2450 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard Stainless Steel Load Cell (10K lbf & 20K lbf)
Model 2450
Standard Stainless Steel Load Cell (10K lbf & 20K lbf) Model 2450
Why the Interface series 2400 Standard Stainless Steel Load Cell (10K lbf & 20K lbf) is the best in class: Proprietary Interface temperature compensated strain gages Stainless steel construction Welded diaphram Tension and compression Compact size Counterbored mounting holes in 10K lbf model More Information The 2400 is a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications

Why the Interface series 2400 Standard Stainless Steel Load Cell (10K lbf & 20K lbf) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Stainless steel construction
  • Welded diaphram
  • Tension and compression
  • Compact size
  • Counterbored mounting holes in 10K lbf model

More Information

The 2400 is a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 2450
Product Name Standard Stainless Steel Load Cell (10K lbf & 20K lbf)
Force Rating 20000 lbs (9070 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 3.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E1-K6-G0 - KZ-011-0400-50N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Tension&compression load cell U2A/100kg - 1-U2A/100KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 220 lbs (100 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Universal Load Cells - FL7.5U - Strainsert
Specs
Force Rating 7500 lbs (3401 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details