Interface, Inc. - AZ Coil Tubing Load Cell Model 3430

Description
Why the Interface series 3420 Coil Tubing Load Cell is the best in class: Hermetically sealed cell Performance to .05% 4-20 mA ATEX approved More Information These are designed for measuring tension and compression on coil tubing in the oil industry.
Description
Why the Interface series 3420 Coil Tubing Load Cell is the best in class: Hermetically sealed cell Performance to .05% 4-20 mA ATEX approved More Information These are designed for measuring tension and compression on coil tubing in the oil industry.

Suppliers

Company
Product
Description
Supplier Links
Coil Tubing Load Cell - Model 3430 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Coil Tubing Load Cell
Model 3430
Coil Tubing Load Cell Model 3430
Why the Interface series 3420 Coil Tubing Load Cell is the best in class: Hermetically sealed cell Performance to .05% 4-20 mA ATEX approved More Information These are designed for measuring tension and compression on coil tubing in the oil industry.

Why the Interface series 3420 Coil Tubing Load Cell is the best in class:

  • Hermetically sealed cell
  • Performance to .05%
  • 4-20 mA
  • ATEX approved

More Information

These are designed for measuring tension and compression on coil tubing in the oil industry.

Supplier's Site
Coil Tubing Load Cells - Model 3430 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Coil Tubing Load Cells
Model 3430
Coil Tubing Load Cells Model 3430
Why the Interface series 3416 & 3430 Coil Tubing Load Cells is the best in class: Hermetically sealed cell Performance to .05% 4-20 mA ATEX approved More Information These are designed for measuring tension and compression on coil tubing in the oil industry.

Why the Interface series 3416 & 3430 Coil Tubing Load Cells is the best in class:

  • Hermetically sealed cell
  • Performance to .05%
  • 4-20 mA
  • ATEX approved

More Information

These are designed for measuring tension and compression on coil tubing in the oil industry.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 3430
Product Name Coil Tubing Load Cell
Force Rating 25000 to 50000 lbs (11338 to 22676 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E1-K0-G0 - KZ-011-0400-50N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW16AC4/250kg - 1-PW16AC4/250KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 551 lbs (250 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Fatigue Rated Universal Load Cells - FFL(4.5/±3)U(C)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details