Interface, Inc. - AZ Standard Compression-Only Load Cell (U.S. & Metric) Model 1241

Description
Why the Interface series 1201 Standard Compression-Only Load Cell (U.S. & Metric) is the best in class: Performance to .03% High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Compact size Counterboard mounting holes
Description
Why the Interface series 1201 Standard Compression-Only Load Cell (U.S. & Metric) is the best in class: Performance to .03% High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Compact size Counterboard mounting holes

Suppliers

Company
Product
Description
Supplier Links
Standard Compression-Only Load Cell (U.S. & Metric) - Model 1241 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard Compression-Only Load Cell (U.S. & Metric)
Model 1241
Standard Compression-Only Load Cell (U.S. & Metric) Model 1241
Why the Interface series 1201 Standard Compression-Only Load Cell (U.S. & Metric) is the best in class: Performance to .03% High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Compact size Counterboard mounting holes

Why the Interface series 1201 Standard Compression-Only Load Cell (U.S. & Metric) is the best in class:

  • Performance to .03%
  • High output - to 4 mV/V
  • Eccentric Load compensated
  • .0008%/°F (.0015%/°C) temp. effect on output
  • Low deflection
  • Shunt calibration
  • Barometric compensation
  • Compact size
  • Counterboard mounting holes
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1241
Product Name Standard Compression-Only Load Cell (U.S. & Metric)
Force Rating 202320 lbs (91755 kg)
Force Measured Compression
Package Pancake
Output Analog Voltage; 4.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Load cell 3000D OIML - 1-C16A3C3/30T/L2R - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Force Rating 60000 lbs (27211 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Tension and Compression Load Cell - X-S09-A-X - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Pressductor PillowBlock load cells - vertical force measurement - PFCL301E - ABB Measurement & Analytics
Specs
Force Rating 44.96 to 225 lbs (20.39 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details