Interface, Inc. - AZ Standard Low Capacity Load Cell (U.S. & Metric) Model 1500

Description
Why the Interface series 1500 Standard Low Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .05% Compact 23/4 in (70mm) diameter Fatigue rated Eccentric load compensated .0008%/°F (0.0015%/°C) temp. effect on output Shunt calibration Low deflection
Description
Why the Interface series 1500 Standard Low Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .05% Compact 23/4 in (70mm) diameter Fatigue rated Eccentric load compensated .0008%/°F (0.0015%/°C) temp. effect on output Shunt calibration Low deflection

Suppliers

Company
Product
Description
Supplier Links
Standard Low Capacity Load Cell (U.S. & Metric) - Model 1500 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard Low Capacity Load Cell (U.S. & Metric)
Model 1500
Standard Low Capacity Load Cell (U.S. & Metric) Model 1500
Why the Interface series 1500 Standard Low Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .05% Compact 23/4 in (70mm) diameter Fatigue rated Eccentric load compensated .0008%/°F (0.0015%/°C) temp. effect on output Shunt calibration Low deflection

Why the Interface series 1500 Standard Low Capacity Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Performance to .05%
  • Compact 23/4 in (70mm) diameter
  • Fatigue rated
  • Eccentric load compensated
  • .0008%/°F (0.0015%/°C) temp. effect on output
  • Shunt calibration
  • Low deflection
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1500
Product Name Standard Low Capacity Load Cell (U.S. & Metric)
Force Rating 28.1 to 337 lbs (12.74 to 153 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 2.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Piezoelectric force washer CFW/20kN - 1-CFW/20KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 4496 lbs (2039 kg)
Accuracy 1.00 ±% Full Scale
Output pC (passive piezoelectric)
View Details
Force Gauges - 2553726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details
Pivot End at 90° Model Designation - TLLR-6 AL - Strainsert
Specs
Force Rating 6000 lbs (2721 kg)
Force Measured Tension
Output Analog Voltage
View Details
Compression Load Cell - X-C08-H30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details