Interface, Inc. - AZ Standard Stainless Steel Load Cell (100 lbf-5K lbf) Model 2420

Description
Why the Interface series 2400 Standard Stainless Steel Load Cell (100 lbf-5K lbf) is the best in class: Proprietary Interface temperature compensated strain gages Stainless steel construction Hermetically sealed Tension and compression Compact size Counterbored mounting holes More Information The 2400 is a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications.
Description
Why the Interface series 2400 Standard Stainless Steel Load Cell (100 lbf-5K lbf) is the best in class: Proprietary Interface temperature compensated strain gages Stainless steel construction Hermetically sealed Tension and compression Compact size Counterbored mounting holes More Information The 2400 is a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Standard Stainless Steel Load Cell (100 lbf-5K lbf) - Model 2420 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard Stainless Steel Load Cell (100 lbf-5K lbf)
Model 2420
Standard Stainless Steel Load Cell (100 lbf-5K lbf) Model 2420
Why the Interface series 2400 Standard Stainless Steel Load Cell (100 lbf-5K lbf) is the best in class: Proprietary Interface temperature compensated strain gages Stainless steel construction Hermetically sealed Tension and compression Compact size Counterbored mounting holes More Information The 2400 is a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications.

Why the Interface series 2400 Standard Stainless Steel Load Cell (100 lbf-5K lbf) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Stainless steel construction
  • Hermetically sealed
  • Tension and compression
  • Compact size
  • Counterbored mounting holes

More Information

The 2400 is a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 2420
Product Name Standard Stainless Steel Load Cell (100 lbf-5K lbf)
Force Rating 100 to 1000 lbs (45.35 to 454 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 3.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E2-K1-G1 - KZ-011-0400-200N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW10AC3/200kg - 1-PW10AC3/200KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 441 lbs (200 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
STL Series - STL-2 - Strainsert
Specs
Force Rating 4000 lbs (1814 kg)
Force Measured Tension
Package Link
View Details