Interface, Inc. - AZ Flange Load Cell Model 1258

Description
Why the Interface series 1200 Flange Load Cell is the best in class: Standard flange design mounts directly to cylinders Proprietary Interface temperature compensated strain gages Performance to .05% Eccentric load compensated .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration Low deflection Barometric compensation Tension and compression
Description
Why the Interface series 1200 Flange Load Cell is the best in class: Standard flange design mounts directly to cylinders Proprietary Interface temperature compensated strain gages Performance to .05% Eccentric load compensated .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration Low deflection Barometric compensation Tension and compression

Suppliers

Company
Product
Description
Supplier Links
Flange Load Cell - Model 1258 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Flange Load Cell
Model 1258
Flange Load Cell Model 1258
Why the Interface series 1200 Flange Load Cell is the best in class: Standard flange design mounts directly to cylinders Proprietary Interface temperature compensated strain gages Performance to .05% Eccentric load compensated .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration Low deflection Barometric compensation Tension and compression

Why the Interface series 1200 Flange Load Cell is the best in class:

  • Standard flange design mounts directly to cylinders
  • Proprietary Interface temperature compensated strain gages
  • Performance to .05%
  • Eccentric load compensated
  • .0008%/°F (.0015%/°C) temp. effect on output
  • Shunt calibration
  • Low deflection
  • Barometric compensation
  • Tension and compression
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1258
Product Name Flange Load Cell
Force Rating 224800 lbs (101950 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 2.2 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E2-K1-G1 - KZ-011-0400-200N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW6DC3/10kg - 1-PW6DC3/10KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Universal Load Cells - FL400U - Strainsert
Specs
Force Rating 400000 lbs (181406 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details