Interface, Inc. - AZ Compression Load Button Model LBM

Description
Why the Interface series LBM Compression Load Button is the best in class: Temperature compensated Integral Load button Small diameter Environmentally sealed More Information The LBM is a compression only load button designed for relatively small spaces
Description
Why the Interface series LBM Compression Load Button is the best in class: Temperature compensated Integral Load button Small diameter Environmentally sealed More Information The LBM is a compression only load button designed for relatively small spaces

Suppliers

Company
Product
Description
Supplier Links
Compression Load Button - Model LBM - Interface, Inc. - AZ
Scottsdale, AZ, USA
Compression Load Button
Model LBM
Compression Load Button Model LBM
Why the Interface series LBM Compression Load Button is the best in class: Temperature compensated Integral Load button Small diameter Environmentally sealed More Information The LBM is a compression only load button designed for relatively small spaces

Why the Interface series LBM Compression Load Button is the best in class:

  • Temperature compensated
  • Integral Load button
  • Small diameter
  • Environmentally sealed

More Information

The LBM is a compression only load button designed for relatively small spaces

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model LBM
Product Name Compression Load Button
Force Rating 25 to 50000 lbs (11.34 to 22676 kg)
Force Measured Compression
Package Pancake
Output Analog Voltage; 2.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E2-K1-G1 - KZ-011-0400-200N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Pendulum load cell C16C3/40t - 1-C16A2C3/40T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 80000 lbs (36281 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Metric Universal Load Cells - FL100UM - Strainsert
Specs
Force Rating 100036 lbs (45368 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details