Interface, Inc. - AZ Dual Range Standard Load Cell Compression-Only Model 2111

Description
Why the Interface series 2101 Dual Range Standard Load Cell Compression-Only (U.S. & Metric) is the best in class: Dual range allows for accurate asurements throughout test range 4X to 5X overload protection on lower pacity load cell Proprietary Interface temperature mpensated gages High output for both ranges - to 4 mV/V Eccentric load compensated Shunt calibration Low deflection
Description
Why the Interface series 2101 Dual Range Standard Load Cell Compression-Only (U.S. & Metric) is the best in class: Dual range allows for accurate asurements throughout test range 4X to 5X overload protection on lower pacity load cell Proprietary Interface temperature mpensated gages High output for both ranges - to 4 mV/V Eccentric load compensated Shunt calibration Low deflection

Suppliers

Company
Product
Description
Supplier Links
Dual Range Standard Load Cell Compression-Only - Model 2111 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Dual Range Standard Load Cell Compression-Only
Model 2111
Dual Range Standard Load Cell Compression-Only Model 2111
Why the Interface series 2101 Dual Range Standard Load Cell Compression-Only (U.S. & Metric) is the best in class: Dual range allows for accurate asurements throughout test range 4X to 5X overload protection on lower pacity load cell Proprietary Interface temperature mpensated gages High output for both ranges - to 4 mV/V Eccentric load compensated Shunt calibration Low deflection

Why the Interface series 2101 Dual Range Standard Load Cell Compression-Only (U.S. & Metric) is the best in class:

  • Dual range allows for accurate
  • asurements throughout test range
  • 4X to 5X overload protection on lower
  • pacity load cell
  • Proprietary Interface temperature
  • mpensated gages
  • High output for both ranges - to 4 mV/V
  • Eccentric load compensated
  • Shunt calibration
  • Low deflection
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 2111
Product Name Dual Range Standard Load Cell Compression-Only
Force Rating 1124 to 11240 lbs (510 to 5098 kg)
Force Measured Compression
Package Pancake
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW29C3/100kg - 1-PW29C3/100KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 220 lbs (100 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Fatigue Rated Universal Load Cells - FFL(4.5/±3)U(C)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details