Interface, Inc. - AZ Gold Standard™ Calibration Load Cell Model 1640

Description
Why the Interface series 1600 Gold Standard™ Calibration Load Cell is the best in class: Tension and compression in one unit .005% nonrepeatability 0.01% creep High output - to 4 mV/V High precision base installed 3 run NIST traceable ASTM E74 calibration Eccentric load compensated .0008%/°F temp. effect on output 4% lower load limit Calibration conforming to ISO 376
Description
Why the Interface series 1600 Gold Standard™ Calibration Load Cell is the best in class: Tension and compression in one unit .005% nonrepeatability 0.01% creep High output - to 4 mV/V High precision base installed 3 run NIST traceable ASTM E74 calibration Eccentric load compensated .0008%/°F temp. effect on output 4% lower load limit Calibration conforming to ISO 376

Suppliers

Company
Product
Description
Supplier Links
Gold Standard™ Calibration Load Cell - Model 1640 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Gold Standard™ Calibration Load Cell
Model 1640
Gold Standard™ Calibration Load Cell Model 1640
Why the Interface series 1600 Gold Standard™ Calibration Load Cell is the best in class: Tension and compression in one unit .005% nonrepeatability 0.01% creep High output - to 4 mV/V High precision base installed 3 run NIST traceable ASTM E74 calibration Eccentric load compensated .0008%/°F temp. effect on output 4% lower load limit Calibration conforming to ISO 376

Why the Interface series 1600 Gold Standard™ Calibration Load Cell is the best in class:

  • Tension and compression in one unit
  • .005% nonrepeatability
  • 0.01% creep
  • High output - to 4 mV/V
  • High precision base installed
  • 3 run NIST traceable ASTM E74 calibration
  • Eccentric load compensated
  • .0008%/°F temp. effect on output
  • 4% lower load limit
  • Calibration conforming to ISO 376
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1640
Product Name Gold Standard™ Calibration Load Cell
Force Rating 202320 lbs (91755 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 4.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E2-K1-G1 - KZ-011-0400-200N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force washer KMR+/200kN - 1-KMR+/200KN - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 1.50 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Universal Load Cells - FL2000U - Strainsert
Specs
Force Rating 2.00E6 lbs (907029 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details