Interface, Inc. - AZ Micro S-Type Model TCN

Description
Why the Interface series TCN Micro S-Type Load Cell is the best in class: Medical application Miniature S-Type load cell with male threads Aluminum construction, RTV sealed Capacities of 50 & 75 lbf
Description
Why the Interface series TCN Micro S-Type Load Cell is the best in class: Medical application Miniature S-Type load cell with male threads Aluminum construction, RTV sealed Capacities of 50 & 75 lbf

Suppliers

Company
Product
Description
Supplier Links
Micro S-Type - Model TCN - Interface, Inc. - AZ
Scottsdale, AZ, USA
Micro S-Type
Model TCN
Micro S-Type Model TCN
Why the Interface series TCN Micro S-Type Load Cell is the best in class: Medical application Miniature S-Type load cell with male threads Aluminum construction, RTV sealed Capacities of 50 & 75 lbf

Why the Interface series TCN Micro S-Type Load Cell is the best in class:

  • Medical application
  • Miniature S-Type load cell with male threads
  • Aluminum construction, RTV sealed
  • Capacities of 50 & 75 lbf
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model TCN
Product Name Micro S-Type
Force Rating 50 to 75 lbs (22.68 to 34.01 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E2-K1-G0 - KZ-011-0400-200N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Compression load cell C2/20t - 1-C2/20T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Force Rating 40000 lbs (18141 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Compression
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Load Pins - CPA-1.5 - Strainsert
Specs
Force Rating 30000 lbs (13605 kg)
Package Load Pin
Output Analog Voltage
View Details