Interface, Inc. - AZ Standard Compression-Only Load Cell (U.S. & Metric) Model 1243

Description
Why the Interface series 1201 Standard Compression-Only Load Cell (U.S. & Metric) is the best in class: Performance to .03% High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Compact size Counterboard mounting holes
Description
Why the Interface series 1201 Standard Compression-Only Load Cell (U.S. & Metric) is the best in class: Performance to .03% High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Compact size Counterboard mounting holes

Suppliers

Company
Product
Description
Supplier Links
Standard Compression-Only Load Cell (U.S. & Metric) - Model 1243 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard Compression-Only Load Cell (U.S. & Metric)
Model 1243
Standard Compression-Only Load Cell (U.S. & Metric) Model 1243
Why the Interface series 1201 Standard Compression-Only Load Cell (U.S. & Metric) is the best in class: Performance to .03% High output - to 4 mV/V Eccentric Load compensated .0008%/°F (.0015%/°C) temp. effect on output Low deflection Shunt calibration Barometric compensation Compact size Counterboard mounting holes

Why the Interface series 1201 Standard Compression-Only Load Cell (U.S. & Metric) is the best in class:

  • Performance to .03%
  • High output - to 4 mV/V
  • Eccentric Load compensated
  • .0008%/°F (.0015%/°C) temp. effect on output
  • Low deflection
  • Shunt calibration
  • Barometric compensation
  • Compact size
  • Counterboard mounting holes
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1243
Product Name Standard Compression-Only Load Cell (U.S. & Metric)
Force Rating 303480 to 404640 lbs (137633 to 183510 kg)
Force Measured Compression
Package Pancake
Output Analog Voltage; 3.0 - 4.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Ringtorsional load cell RtNC3/470t - 1-RTNC3/470T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 940000 lbs (426304 kg)
Force Measured Compression
Output Passive (mV/V)
View Details
Force Gauges - 2553722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details
Pivot End at 90° Model Designation - TLLR-3 AL - Strainsert
Specs
Force Rating 3000 lbs (1361 kg)
Force Measured Tension
Output Analog Voltage
View Details
Compression Load Cell - X-X08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 600 to 4000 lbs (272 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details