Interface, Inc. - AZ Fatigue Rated Model MBI

Description
Why the Interface series MBI Fatigue Rated Mini Beam Overload Protected Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Performance to 0.03% Low height - 1in max 0.0008%/°F temp. effect on output 10x overload protection Eccentric load compensated More Information Similar to MBP mini beam but with better resistance to off center loads.
Description
Why the Interface series MBI Fatigue Rated Mini Beam Overload Protected Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Performance to 0.03% Low height - 1in max 0.0008%/°F temp. effect on output 10x overload protection Eccentric load compensated More Information Similar to MBP mini beam but with better resistance to off center loads.

Suppliers

Company
Product
Description
Supplier Links
Fatigue Rated - Model MBI - Interface, Inc. - AZ
Scottsdale, AZ, USA
Fatigue Rated
Model MBI
Fatigue Rated Model MBI
Why the Interface series MBI Fatigue Rated Mini Beam Overload Protected Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Performance to 0.03% Low height - 1in max 0.0008%/°F temp. effect on output 10x overload protection Eccentric load compensated More Information Similar to MBP mini beam but with better resistance to off center loads.

Why the Interface series MBI Fatigue Rated Mini Beam Overload Protected Load Cell is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Performance to 0.03%
  • Low height - 1in max
  • 0.0008%/°F temp. effect on output
  • 10x overload protection
  • Eccentric load compensated

More Information

Similar to MBP mini beam but with better resistance to off center loads.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model MBI
Product Name Fatigue Rated
Force Rating 2 to 10 lbs (0.9070 to 4.54 kg)
Force Measured Compression
Package Plate / Platform
Output Analog Voltage; 2 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E1-K0-G0 - KZ-011-0400-300N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Introduction washers f. KMR+/400KN - 1-KMRW/400KN - Hottinger Brüel & Kjær A/S
Specs
Device Sensor Element / Chip
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Load Pins - CPA-0.5-1 - Strainsert
Specs
Force Rating 3000 lbs (1361 kg)
Package Load Pin
Output Analog Voltage
View Details