Interface, Inc. - AZ Standard Stainless Steel Load Cell (10K lbf & 20K lbf) Model 2440

Description
Why the Interface series 2400 Standard Stainless Steel Load Cell (10K lbf & 20K lbf) is the best in class: Proprietary Interface temperature compensated strain gages Stainless steel construction Welded diaphram Tension and compression Compact size Counterbored mounting holes in 10K lbf model More Information The 2400 is a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications
Description
Why the Interface series 2400 Standard Stainless Steel Load Cell (10K lbf & 20K lbf) is the best in class: Proprietary Interface temperature compensated strain gages Stainless steel construction Welded diaphram Tension and compression Compact size Counterbored mounting holes in 10K lbf model More Information The 2400 is a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications

Suppliers

Company
Product
Description
Supplier Links
Standard Stainless Steel Load Cell (10K lbf & 20K lbf) - Model 2440 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard Stainless Steel Load Cell (10K lbf & 20K lbf)
Model 2440
Standard Stainless Steel Load Cell (10K lbf & 20K lbf) Model 2440
Why the Interface series 2400 Standard Stainless Steel Load Cell (10K lbf & 20K lbf) is the best in class: Proprietary Interface temperature compensated strain gages Stainless steel construction Welded diaphram Tension and compression Compact size Counterbored mounting holes in 10K lbf model More Information The 2400 is a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications

Why the Interface series 2400 Standard Stainless Steel Load Cell (10K lbf & 20K lbf) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Stainless steel construction
  • Welded diaphram
  • Tension and compression
  • Compact size
  • Counterbored mounting holes in 10K lbf model

More Information

The 2400 is a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 2440
Product Name Standard Stainless Steel Load Cell (10K lbf & 20K lbf)
Force Rating 10000 lbs (4535 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 3.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Tensile/Compr. force transducer S2M/1kN - 1-S2M/1000N-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 225 lbs (102 kg)
Accuracy 0.02 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Force Gauges - 606596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Compression Load Cells - FL50C - Strainsert
Specs
Force Rating 50000 lbs (22676 kg)
Force Measured Compression
Output Analog Voltage
View Details
Compression Load Cell - X-C01-20-4M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 2205 lbs (10 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details