Interface, Inc. - AZ Datasheets for Signal Amplifiers
Signal amplifiers accept signals from sensors and other devices and amplify them to levels suitable for further processing or digitization by computer elements.
Signal Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered ±5 VDC or 4-20 mA Small size Ultra-stable electronics More Information Small, DC powered in-line... | |
| Why the Interface series HRBSC High Resolution Signal Conditioning Board is the best in class: Nonlinearity < 0.001% full scale 22-bit resolution High thermal stability Shunt calibration, software selectable Auto... | |
| Why the Interface series SCB1 Conditioning Board 1 or 2 Channel is the best in class: Nonlinearity <0.003% full scale 20-bit resolution High thermal stability Shunt calibration, software selectable Single... |