Interface, Inc. - AZ Standard 3-Wire Amplified Load Cell Model 1210

Description
Why the Interface series 1200 Standard 3-Wire Amplified Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Eccentric load compensated Low deflection Shunt calibration Tension and compression Compact size 3-wire internal amp choice of 4-20 mA, ±5V, ±10V, 0-5V, 0-10V Amplifier Housing
Description
Why the Interface series 1200 Standard 3-Wire Amplified Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Eccentric load compensated Low deflection Shunt calibration Tension and compression Compact size 3-wire internal amp choice of 4-20 mA, ±5V, ±10V, 0-5V, 0-10V Amplifier Housing

Suppliers

Company
Product
Description
Supplier Links
Standard 3-Wire Amplified Load Cell - Model 1210 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard 3-Wire Amplified Load Cell
Model 1210
Standard 3-Wire Amplified Load Cell Model 1210
Why the Interface series 1200 Standard 3-Wire Amplified Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Eccentric load compensated Low deflection Shunt calibration Tension and compression Compact size 3-wire internal amp choice of 4-20 mA, ±5V, ±10V, 0-5V, 0-10V Amplifier Housing

Why the Interface series 1200 Standard 3-Wire Amplified Load Cell is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Eccentric load compensated
  • Low deflection
  • Shunt calibration
  • Tension and compression
  • Compact size
  • 3-wire internal amp choice of 4-20 mA, ±5V, ±10V, 0-5V, 0-10V
  • Amplifier Housing
Supplier's Site
Standard Load Cell (U.S. & Metric) - Model 1210 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard Load Cell (U.S. & Metric)
Model 1210
Standard Load Cell (U.S. & Metric) Model 1210
Why the Interface series 1200 Standard Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration High precision base (optional) Barometric compensation

Why the Interface series 1200 Standard Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Performance to .02%
  • High output - to 4 mV/V
  • Eccentric load compensated
  • Low deflection
  • .0008%/°F (.0015%/°C) temp. effect on output
  • Shunt calibration
  • High precision base (optional)
  • Barometric compensation
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ Interface, Inc. - AZ
Product Category Force and Load Sensors Force and Load Sensors
Product Number Model 1210 Model 1210
Product Name Standard 3-Wire Amplified Load Cell Standard Load Cell (U.S. & Metric)
Force Rating 337 to 11240 lbs (153 to 5098 kg) 337 to 11240 lbs (153 to 5098 kg)
Force Measured Tension; Compression Tension; Compression
Package Pancake Pancake
Output Analog Voltage Analog Voltage; 2.0 - 4.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K0-G0 - KZ-011-0400-200N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Compressive Force Transducer C18/1MN - 1-C18/1MN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 224800 lbs (101950 kg)
Output mV/V (passive strain gauge)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compression Load Cells - FL10C - Strainsert
Specs
Force Rating 10000 lbs (4535 kg)
Force Measured Compression
Output Analog Voltage
View Details