Interface, Inc. - AZ Platinum Standard™ Calibration Load Cell Model 1810

Description
Why the Interface series 1800 Platinum Standard™ Calibration Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.02% creep High Precision base installed Connector protection is standard Eccentric load compensated 0.0008%/°F temp. effect on output 2% lower load limit Calibration conforming to ISO-376
Description
Why the Interface series 1800 Platinum Standard™ Calibration Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.02% creep High Precision base installed Connector protection is standard Eccentric load compensated 0.0008%/°F temp. effect on output 2% lower load limit Calibration conforming to ISO-376

Suppliers

Company
Product
Description
Supplier Links
Platinum Standard™ Calibration Load Cell - Model 1810 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Platinum Standard™ Calibration Load Cell
Model 1810
Platinum Standard™ Calibration Load Cell Model 1810
Why the Interface series 1800 Platinum Standard™ Calibration Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.02% creep High Precision base installed Connector protection is standard Eccentric load compensated 0.0008%/°F temp. effect on output 2% lower load limit Calibration conforming to ISO-376

Why the Interface series 1800 Platinum Standard™ Calibration Load Cell is the best in class:

  • Tension and compression in one unit
  • 0.005% nonrepeatability
  • 0.02% creep
  • High Precision base installed
  • Connector protection is standard
  • Eccentric load compensated
  • 0.0008%/°F temp. effect on output
  • 2% lower load limit
  • Calibration conforming to ISO-376
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1810
Product Name Platinum Standard™ Calibration Load Cell
Force Rating 5620 lbs (2549 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 2.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Tensile/Compr. force transducer S9M/2kN - 1-S9M/2KN-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 450 lbs (204 kg)
Accuracy 0.02 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Metric Universal Load Cells - FL50UM - Strainsert
Specs
Force Rating 50130 lbs (22735 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details