Interface, Inc. - AZ Standard Stainless Steel Compression-Only Load Cell Model 3211

Description
Why the Interface series 3200 Standard Stainless Steel Compression-Only Load Cell is the best in class: Compression-Only load cell Hermetically sealed cell Performance to .05% Compact size High 4 mV/V output Eccentric load compensated .0008%/°F temp. effect on output Low deflection Shunt calibration Barometric compensation
Description
Why the Interface series 3200 Standard Stainless Steel Compression-Only Load Cell is the best in class: Compression-Only load cell Hermetically sealed cell Performance to .05% Compact size High 4 mV/V output Eccentric load compensated .0008%/°F temp. effect on output Low deflection Shunt calibration Barometric compensation

Suppliers

Company
Product
Description
Supplier Links
Standard Stainless Steel Compression-Only Load Cell - Model 3211 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard Stainless Steel Compression-Only Load Cell
Model 3211
Standard Stainless Steel Compression-Only Load Cell Model 3211
Why the Interface series 3200 Standard Stainless Steel Compression-Only Load Cell is the best in class: Compression-Only load cell Hermetically sealed cell Performance to .05% Compact size High 4 mV/V output Eccentric load compensated .0008%/°F temp. effect on output Low deflection Shunt calibration Barometric compensation

Why the Interface series 3200 Standard Stainless Steel Compression-Only Load Cell is the best in class:

  • Compression-Only load cell
  • Hermetically sealed cell
  • Performance to .05%
  • Compact size
  • High 4 mV/V output
  • Eccentric load compensated
  • .0008%/°F temp. effect on output
  • Low deflection
  • Shunt calibration
  • Barometric compensation
Supplier's Site
Standard Stainless Steel Load Cell - Model 3211 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard Stainless Steel Load Cell
Model 3211
Standard Stainless Steel Load Cell Model 3211
Why the Interface series 3200 Standard Stainless Steel Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Hermetically sealed cell Performance to .05% Compact size High 4 mV/V output Eccentric load compensated .0008%/°F temp. effect on output Low deflection Shunt calibration Barometric compensation

Why the Interface series 3200 Standard Stainless Steel Load Cell is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Hermetically sealed cell
  • Performance to .05%
  • Compact size
  • High 4 mV/V output
  • Eccentric load compensated
  • .0008%/°F temp. effect on output
  • Low deflection
  • Shunt calibration
  • Barometric compensation
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 3211
Product Name Standard Stainless Steel Compression-Only Load Cell
Force Rating 2500 to 10000 lbs (1134 to 4535 kg)
Force Measured Compression
Package Pancake
Output Analog Voltage; 4 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Piezoelectric force transducer CFT+/70kN - 1-CFT+/70KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 15736 lbs (7137 kg)
Accuracy 0.50 ±% Full Scale
Output pC (passive piezoelectric)
View Details
Force Gauges - 606586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Universal Load Cell Load Buttons - FL10UB - Strainsert
Specs
Device Sensor / Transducer
View Details
Compression Load Cell - X-C08-H30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details