Interface, Inc. - AZ Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| Why the Interface series 9834 High Level Input Digital Indicator is the best in class: Works with +5 VDC, +10 VDC, 0-20 mA and 4-20 mA inputs Sample rate 120... | |
| Why the Interface series 9840 Intelligent Indicator is the best in class: 1 or 2 Channel Remote sense excitation 5 & 6 point linearization Bipolar 999,999 display counts Nonlinearity < | |
| Why the Interface series 9850 Multi-Channel Indicator is the best in class: AC carrier excitation 2000 samples/sec/channel Works with torque transducers, load cells, encoders, LVDTs and speed pickups 7-pole 200... | |
| Why the Interface series 9860 TEDS High-Speed Indicator is the best in class: • Sample rate 120 readings per second • 4 limit setpoints with solid s/h relays • Programmable... | |
| Why the Interface series 9820 General Purpose Indicator is the best in class: Bipolar 5 digit bipolar LED display Nonlinearity < 0.01% Analog output - 10 VDC, with 2 kHz... | |
| Why the Interface series 9830 High Speed Digital Indicator is the best in class: Sample rate 120 readings per second 4 limit setpoints with solid s/h relays Programmable analog output,... |