U.S. Plastic Corporation Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
Product Name | Notes |
---|---|
Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials... | |
Closed Loop Demand Solenoid Drain Valve is an electronic on-demand drain which couples an electronic sensor integrated with a solid-state logic analysis circuit to determine the exact amount of time... | |
Cv value: 28, Insulation Class: F, Coil Surface Temperature: 180F, Maximum Allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24. | |
Cv value: 5.2, Insulation Class: F, Coil Surface Temperature: 180F, Maximum Allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24. | |
Cv value: 7.6, Insulation Class: F, Coil Surface Temperature: 180F, Maximum Allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24. | |
Cv value: 9.5, Insulation Class: F, Coil Surface Temperature: 180F, Maximum Allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24. | |
DEMA normally closed diaphragm operated mini-solenoid valve. Ideally suited for water or air service at operating pressures from 3 to 125 psi. Celcon registered plastic body construction, EPDM diaphragm and... | |
Heavy-duty solenoid valves feature true union end connections and are designed so no pressure differential is required for reliable operation. Unique coil design results in lower coil operating temperatures and... | |
Maximum Inlet Pressure: 125 psi, Maximum Back Pressure: 18 psi, Insulation class: H, Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F,... | |
Maximum Inlet Pressure: 125 psi, Maximum Back Pressure: 18 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be... | |
Maximum Inlet Pressure: 140 psi, Maximum Back Pressure: 38 psi, Insulation class: H, Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F,... | |
Maximum Inlet Pressure: 140 psi, Maximum Back Pressure: 38 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be... | |
Maximum Inlet Pressure: 15 psi, Maximum Back Pressure: 12 psi, Insulation class: H, Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F,... | |
Maximum Inlet Pressure: 15 psi, Maximum Back Pressure: 12 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be... | |
Maximum Inlet Pressure: 58 psi, Maximum Back Pressure: 17 psi, Insulation class: H, Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F,... | |
Maximum Inlet Pressure: 58 psi, Maximum Back Pressure: 17 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be... | |
Seals: FKM, Orifice Size: 25mm, Cv Value: 14, Normally Closed, | |
Seals: Viton, Orifice Size: 4.0mm, Cv Value:.52, Normally Closed | |
The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series... | |
The advantage to this design is the versatility to stock single units and build, mix, and match to meet specifications. In most cases stackable composite solenoid valves reduces inventory costs... | |
These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and... | |
Watts: 11, Cv Value: 0.5, Maximum Inlet Pressure: 140 psi, Maximum Outlet Pressure: 70 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66,... | |
Watts: 11, Cv Value: 0.8, Maximum Inlet Pressure: 70 psi, Maximum Outlet Pressure: 60 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66,... |