- Trained on our vast library of engineering resources.

U.S. Plastic Corporation brass slnoid1/2"npt 12.5mm2wy120vac-spd 19661

Suppliers

Company
Product
Description
Supplier Links
brass slnoid1/2
Lima, OH, USA
brass slnoid1/2"npt 12.5mm2wy120vac-spd
19661
brass slnoid1/2"npt 12.5mm2wy120vac-spd 19661
Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a 0 minimum pressure differential while still boasting a full flow 1/2" orifice. The encapsulated coil construction ensures that the valve functions well under long periods of energization (100% duty), as well as providing a high degree of environmental protection (NEMA 4). The inner valve functions as a direct assist using a flat diaphragm and orifice plate. Pressure differentials shift the valve to full open or full closed. A push, non-locking manual override is standard. Viton seals. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Media: air, oil, inert gas, water, emulsion. Normally closed. Seals: Viton.

Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a 0 minimum pressure differential while still boasting a full flow 1/2" orifice. The encapsulated coil construction ensures that the valve functions well under long periods of energization (100% duty), as well as providing a high degree of environmental protection (NEMA 4). The inner valve functions as a direct assist using a flat diaphragm and orifice plate. Pressure differentials shift the valve to full open or full closed. A push, non-locking manual override is standard. Viton seals. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Media: air, oil, inert gas, water, emulsion. Normally closed. Seals: Viton.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19661
Product Name brass slnoid1/2"npt 12.5mm2wy120vac-spd
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Double Block and Bleed Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
Manual Quarter Turn and Spring Loaded Shutoff Valves -  - EXAIR
Specs
Primary Material Stainless Steel
Media Air; Compressed Air
Actuation Electric
View Details
Compressed Air Flow Regulating Butterfly Valve - AMCV Series (high temperature) - Kaeser Compressors, Inc.
Specs
Valve Type Butterfly
Media Air; Compressed Air
Valve Size 2.50 to 8.00 inch (63.50 to 203.20 mm)
View Details