The advantage to this design is the versatility to stock single units and build, mix, and match to meet specifications. In most cases stackable composite solenoid valves reduces inventory costs and lowers cost per installation over a conventional manifold valve series. Features a fully encapsulated coil, spring compensated plunger seats for long life, single inlet with multiple outlets, with superior chemical compatibility. Normally closed. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Port size: 1/8" NPT. Media: air, oil, inert gas, water, caustics, etc. Nylon body, composite material is media compatible, eliminating the need for stocking multiple body materials. Brass operator. Springs: 300 series stainless. Seals: Viton. Single station. Normally closed.
U.S. Plastic Corporation | |
---|---|
Product Category | Industrial Valves |
Product Number | 19657 |
Product Name | solenoid vlv1.5mm 3wy120vac spaded-sngl |
Valve Type | Solenoid |