Maximum Inlet Pressure: 140 psi, Maximum Back Pressure: 38 psi, Insulation class: H, Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F, Voltage Tolerance: 10% above or below rated voltage, Inclosure Rating: ID65.
U.S. Plastic Corporation | |
---|---|
Product Category | Industrial Valves |
Product Number | 88395 |
Product Name | Plast-O-Matic Series EASMT & EASYMT PTFE Bellows Solenoid Valves |
Valve Type | Solenoid |