Richardson RFPD Power Conversion Assembly IPA-SICB12060

Description
Features SiC DC/AC Inverter with High Frequency and Bulk Capacitance DC Link. 30 KW Nominal Output Power 100 kHz Maximum Switching Frequency 800 VDC Maximum Input Voltage Output Current & DC Link Voltage Monitors Individual Module Temperature measurement Adjustable deadtime control and Desat detection High Efficiency forced air cooling. Temperature controlled fan operation. Compact size can be used in Rack Mount applications Scalable design for higher or lower power levels Compatible with separate High Efficiency PFC front-end design under development.
Request a Quote Datasheet
Description
Features SiC DC/AC Inverter with High Frequency and Bulk Capacitance DC Link. 30 KW Nominal Output Power 100 kHz Maximum Switching Frequency 800 VDC Maximum Input Voltage Output Current & DC Link Voltage Monitors Individual Module Temperature measurement Adjustable deadtime control and Desat detection High Efficiency forced air cooling. Temperature controlled fan operation. Compact size can be used in Rack Mount applications Scalable design for higher or lower power levels Compatible with separate High Efficiency PFC front-end design under development.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Conversion Assembly - IPA-SICB12060 - Richardson RFPD
Downers Grove, IL, United States
Power Conversion Assembly
IPA-SICB12060
Power Conversion Assembly IPA-SICB12060
Features SiC DC/AC Inverter with High Frequency and Bulk Capacitance DC Link. 30 KW Nominal Output Power 100 kHz Maximum Switching Frequency 800 VDC Maximum Input Voltage Output Current & DC Link Voltage Monitors Individual Module Temperature measurement Adjustable deadtime control and Desat detection High Efficiency forced air cooling. Temperature controlled fan operation. Compact size can be used in Rack Mount applications Scalable design for higher or lower power levels Compatible with separate High Efficiency PFC front-end design under development.

Features

  • SiC DC/AC Inverter with High Frequency and Bulk Capacitance DC Link.
  • 30 KW Nominal Output Power
  • 100 kHz Maximum Switching Frequency
  • 800 VDC Maximum Input Voltage
  • Output Current & DC Link Voltage Monitors
  • Individual Module Temperature measurement
  • Adjustable deadtime control and Desat detection
  • High Efficiency forced air cooling. Temperature controlled fan operation.
  • Compact size can be used in Rack Mount applications
  • Scalable design for higher or lower power levels
  • Compatible with separate High Efficiency PFC front-end design under development.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Uncategorized Products
Product Number IPA-SICB12060
Product Name Power Conversion Assembly
Unlock Full Specs
to access all available technical data