Richardson RFPD Semiconductor Designer Kit CFTL-LED-BAR

Description
The CFTL-LED-BAR is a bright, high intensity LED bar for lighting applications. The LED bar contains three colors (Red, Green, and Blue). The LEDs on the board are capable of handling up to one-amp (1A) maximum. Up to four (4) LEDs per color can be used simply by applying a standard shunt. Please note, that for every additional LED needed in the string, an additional 3V is needed at the power supply. The CFTL-LED-BAR was designed to be used directly with the EVAL-CN0410-ARDZ in cascaded, controlled lighting applications.
Request a Quote Datasheet
Description
The CFTL-LED-BAR is a bright, high intensity LED bar for lighting applications. The LED bar contains three colors (Red, Green, and Blue). The LEDs on the board are capable of handling up to one-amp (1A) maximum. Up to four (4) LEDs per color can be used simply by applying a standard shunt. Please note, that for every additional LED needed in the string, an additional 3V is needed at the power supply. The CFTL-LED-BAR was designed to be used directly with the EVAL-CN0410-ARDZ in cascaded, controlled lighting applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Designer Kit - CFTL-LED-BAR - Richardson RFPD
Downers Grove, IL, United States
Semiconductor Designer Kit
CFTL-LED-BAR
Semiconductor Designer Kit CFTL-LED-BAR
The CFTL-LED-BAR is a bright, high intensity LED bar for lighting applications. The LED bar contains three colors (Red, Green, and Blue). The LEDs on the board are capable of handling up to one-amp (1A) maximum. Up to four (4) LEDs per color can be used simply by applying a standard shunt. Please note, that for every additional LED needed in the string, an additional 3V is needed at the power supply. The CFTL-LED-BAR was designed to be used directly with the EVAL-CN0410-ARDZ in cascaded, controlled lighting applications.

The CFTL-LED-BAR is a bright, high intensity LED bar for lighting applications. The LED bar contains three colors (Red, Green, and Blue). The LEDs on the board are capable of handling up to one-amp (1A) maximum.

Up to four (4) LEDs per color can be used simply by applying a standard shunt. Please note, that for every additional LED needed in the string, an additional 3V is needed at the power supply.

The CFTL-LED-BAR was designed to be used directly with the EVAL-CN0410-ARDZ in cascaded, controlled lighting applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Uncategorized Products
Product Number CFTL-LED-BAR
Product Name Semiconductor Designer Kit
Unlock Full Specs
to access all available technical data