The X0060L7575AHF is an ultra-low profile RF crossover designed for applications requiring minimal space and high performance. Operating across a frequency range of 0 to 2500 MHz, it features a 75 Ohm RF-RF crossover with low insertion loss of 0.1 to 0.15 dB and high isolation levels, ensuring effective signal integrity. The component is surface mountable and comes in a compact 0603 package, making it suitable for high-density circuit layouts. Constructed from ceramic filled PTFE composites, the X0060L7575AHF offers excellent electrical and mechanical stability. It is RoHS compliant and halogen-free, aligning with modern environmental standards. The product is available on tape and reel for efficient pick-and-place manufacturing, with a minimum order quantity of 4000 units per reel. The operating temperature range is from -55°C to +85°C, making it versatile for various applications.
RF IC Crossover 0Hz ~ 2.5GHz 0603
The (patent pending) is an ultra-small low profile crossover that enables the transition of two intersecting RF traces in an easy to use industry standard SMT package. The 0603 crossover is ideal for any critical applications where layout and available space are a premium and resorting to addition PWB layers and larger overall footprints are unacceptable. With low insertion loss and high isolation packaged with cost in mind, this novel component delivers.
RF IC Crossover 0Hz ~ 2.5GHz 0603
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | X0060L7575AHF-ND | X0060L7575AHF | X0060L7575AHF |
| Product Name | RF Misc ICs and Modules | RF Crossover | RF Misc ICs and Modules |