Richardson RFPD Amplifier - Special Purpose SSM3302ACPZ

Description
The SSM3302 is a fully integrated, high efficiency, stereo Class-D audio amplifier. The application circuit requires minimal external components and operates from a single 7 V to 18 V supply. The device is capable of delivering 2 × 10 W of continuous output power into a 4 ? load (or 2 × 8 W into 8 ?) with <1% THD + N from a 12 V supply. In addition, while mono mode is activated, the user can drive a load as small as 2 ? up to 20 W continuous output power by stacking the stereo output terminals.
Request a Quote Datasheet
Description
The SSM3302 is a fully integrated, high efficiency, stereo Class-D audio amplifier. The application circuit requires minimal external components and operates from a single 7 V to 18 V supply. The device is capable of delivering 2 × 10 W of continuous output power into a 4 ? load (or 2 × 8 W into 8 ?) with <1% THD + N from a 12 V supply. In addition, while mono mode is activated, the user can drive a load as small as 2 ? up to 20 W continuous output power by stacking the stereo output terminals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier - Special Purpose - SSM3302ACPZ - Richardson RFPD
Downers Grove, IL, United States
Amplifier - Special Purpose
SSM3302ACPZ
Amplifier - Special Purpose SSM3302ACPZ
The SSM3302 is a fully integrated, high efficiency, stereo Class-D audio amplifier. The application circuit requires minimal external components and operates from a single 7 V to 18 V supply. The device is capable of delivering 2 × 10 W of continuous output power into a 4 ? load (or 2 × 8 W into 8 ?) with <1% THD + N from a 12 V supply. In addition, while mono mode is activated, the user can drive a load as small as 2 ? up to 20 W continuous output power by stacking the stereo output terminals.

The SSM3302 is a fully integrated, high efficiency, stereo Class-D audio amplifier. The application circuit requires minimal external components and operates from a single 7 V to 18 V supply. The device is capable of delivering 2 × 10 W of continuous output power into a 4 ? load (or 2 × 8 W into 8 ?) with <1% THD + N from a 12 V supply. In addition, while mono mode is activated, the user can drive a load as small as 2 ? up to 20 W continuous output power by stacking the stereo output terminals.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Uncategorized Products
Product Number SSM3302ACPZ
Product Name Amplifier - Special Purpose
Unlock Full Specs
to access all available technical data