The PP200T120-ND is a 3-phase IGBT power assembly rated for 200 amperes and 1200 volts, designed for motor control, power supply, and UPS applications. It is housed in a forced air-cooled module measuring 378.4 mm by 257.8 mm by 193.0 mm, with integrated gate drive, isolated gate power supplies, a DC-link capacitor bank, and a laminated low-inductance bus structure. The assembly operates with a DC bus voltage up to 800 VDC and switching frequencies below 20 kHz, with an operating temperature range of -20 to +60 °C. It includes built-in protection for overcurrent, overtemperature, overvoltage, and undervoltage conditions, along with analog feedback for output current, heatsink temperature, and DC link voltage. The IGBT junction temperature rating is -40 to +150 °C, with an isolation voltage of 2500 volts between main terminals and heatsink. The module uses a 26-pin latch header for control interface.
3-Phase POW-R-PAK™ IGBT Assembly 200 Amperes/1200 Volts. The Powerex POW-R-PAK™ is a configurable IGBT based power assembly that may be used as a converter, chopper, half or full bridge, or three phase inverter for motor control, power supply, UPS or other power conversion applications.
This is a replacement part for PP200T120
| Richardson RFPD | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | PP200T120-ND |
| Product Name | Power Conversion Assembly |