DigiKey Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 50 100 150 200 210 220 230 240 250 260 268 269 270 271 272 273 274 275 276 277 278 279 280 290 300 310 320 330 339
Product Name Notes
"(RFP) RFP100, PAD, 15""X19"", HVY,"
"(RFP) RFP300, PAD, 15""X19"" MED,"
"19"" 2U RACKMOUNT KIT"
"BRACKET 19.800X5.900X4.100"" BLK"
"BRACKET 19.900X6.100X5.900"" BLK"
"BRACKET 20.900X11.700X6.500" " BLK"
"Cleaner 5.12"" L x 3.46"" W (130.0mm x 88.0mm)"
"F CONNECTOR TOOL 18"" TOTAL LENGT"
"Fiber Separator 4.090"" L (103.89mm)"
"FLANGE CLAMP FIT .50"" RD TUBE AL"
"FLANGE CLAMP FIT .75""RD TUBE AL"
"FLANGE CLAMP FIT 1.00""RD TUBE AL"
"FLANGE CLAMP FIT 1.25""RD TUBE AL"
"FLANGE CLAMP FIT 1.50""RD TUBE AL"
"FLANGE CLAMP FIT 2.00""RD TUBE AL"
"FLANGE CLAMP FOR .625""RD TUBE AL"
"HINGE CLAMP FIT .50""RD TUBE AL"
"HINGE CLAMP FIT .75""RD TUBE AL"
"HINGE CLAMP FIT 1.00""RD TUBE AL"
"HINGE CLAMP FIT 1.25""RD TUBE AL"
"HINGE CLAMP FIT 1.50"" RD TUBE AL"
"HINGE CLAMP FIT 1.50""RD TUBE AL"
"HINGE CLAMP FIT 2.00"" RD TUBE AL"
"HINGE CLAMP FIT 2.00""RD TUBE AL"
"HOLE SAW, 6.35 MM (1/4 "") PILOT"
"JOINING KIT 20.4X8.3X6.400"" BLK"
"Metal, Aluminum Chassis, Enclosed 13.000"" L x 16.600"" W x 1.750"" H (330.20mm x 421.64mm x 44.45mm) Black"
"Metal, Aluminum Chassis, Enclosed 18.000"" L x 16.600"" W x 1.750"" H (457.20mm x 421.64mm x 44.45mm) Black"
"Metal, Aluminum Chassis, Enclosed 22.000"" L x 16.600"" W x 1.750"" H (558.80mm x 421.64mm x 44.45mm) Black"
"Metal, Aluminum Chassis, Enclosed 4.246"" L x 8.300"" W x 1.750"" H (107.85mm x 210.82mm x 44.45mm) Black"
"Metal, Aluminum Chassis, Enclosed 8.000"" L x 16.600"" W x 1.750"" H (203.20mm x 421.64mm x 44.45mm) Black"
"Metal, Aluminum Chassis, Enclosed 8.000"" L x 8.300"" W x 1.750"" H (203.20mm x 210.82mm x 44.45mm) Black"
"Metal, Aluminum Chassis, Open 17.060"" L x 17.000"" W x 10.500"" H (433.32mm x 431.80mm x 266.70mm) Natural"
"Metal, Aluminum Chassis, Open 17.060"" L x 17.000"" W x 5.250"" H (433.32mm x 431.80mm x 133.35mm) Natural"
"Metal, Aluminum Chassis, Open 17.060"" L x 17.000"" W x 7.000"" H (433.32mm x 431.80mm x 177.80mm) Natural"
"Metal, Aluminum Chassis, Open 17.060"" L x 17.000"" W x 8.750"" H (433.32mm x 431.80mm x 222.25mm) Natural"
"Metal, Aluminum Chassis, Open 22.000"" L x 17.000"" W x 10.500"" H (558.80mm x 431.80mm x 266.70mm) Natural"
"Metal, Aluminum Chassis, Open 22.000"" L x 17.000"" W x 5.250"" H (558.80mm x 431.80mm x 133.35mm) Natural"
"Metal, Aluminum Chassis, Open 22.000"" L x 17.000"" W x 7.000"" H (558.80mm x 431.80mm x 177.80mm) Natural"
"Metal, Aluminum Chassis, Open 22.000"" L x 17.000"" W x 8.750"" H (558.80mm x 431.80mm x 222.25mm) Natural"
"Metal, Aluminum Panel, Bottom 21.441"" L x 16.291"" W (544.60mm x 413.79mm) Black"
"Metal, Aluminum Panel, Front 16.350"" L x 1.720"" W x 0.650"" H (415.30mm x 43.69mm x 16.51mm) Black"
"Metal, Aluminum Panel, Front 8.050"" L x 1.720"" W x 0.650"" H (204.47mm x 43.69mm x 16.51mm) Black"
"Metal, Steel Cover 11.410"" L x 3.020"" W (289.81mm x 76.71mm) Gray"
"Metal, Steel Cover 14.370"" L x 4.030"" W (365.00mm x 102.36mm) Gray"
"Metal, Steel Cover 7.460"" L x 1.840"" W (189.48mm x 46.74mm) Gray"
"Metal, Steel Shelf, Fixed 18.000"" L x 17.750"" W x 1.740"" H (457.20mm x 450.85mm x 44.20mm) Black"
"Metal, Steel Shelf, Fixed 21.000"" L x 17.750"" W x 1.740"" H (533.40mm x 450.85mm x 44.20mm) Black"
"Metal, Steel Shelf, Fixed 26.000"" L x 17.750"" W x 1.740"" H (660.40mm x 450.85mm x 44.20mm) Black"
"Metal, Steel Shelf, Fixed 31.000"" L x 17.750"" W x 1.740"" H (787.40mm x 450.85mm x 44.20mm) Black"
"Metal, Steel Shelf, Keyboard and Monitor 23.500"" L x 17.500"" W x 5.220"" H (596.90mm x 444.50mm x 132.59mm) Black"
"PANEL 19X7X0.600"" BLACK"
"Plexiglas Door, Front or Rear 34.750"" L x 18.840"" W x 0.530"" H (882.65mm x 478.54mm x 13.46mm) Black"
"Plexiglas Door, Front or Rear 41.750"" L x 18.840"" W x 0.530"" H (1060.45mm x 478.54mm x 13.46mm) Black"
"Plexiglas Door, Front or Rear 48.750"" L x 18.840"" W x 0.530"" H (1238.25mm x 478.54mm x 13.46mm) Black"
"Plexiglas Door, Front or Rear 55.750"" L x 18.840"" W x 0.530"" H (1416.05mm x 478.54mm x 13.46mm) Black"
"Plexiglas Door, Front or Rear 62.750"" L x 18.840"" W x 0.530"" H (1593.85mm x 478.54mm x 13.46mm) Black"
"Plexiglas Door, Front or Rear 69.750"" L x 18.840"" W x 0.530"" H (1771.65mm x 478.54mm x 13.46mm) Black"
"Rack Grounding Kit 24.000"" (609.60mm) Length"
"Rack Grounding Kit 36.000"" (914.40mm) Length"
"Rack Grounding Kit 57.000"" (1447.80mm) Length"
"Rack Grounding Kit 60.000"" (1524.00mm) Length"
"Rack Grounding Kit 96.000"" (2438.40mm) Length"
"RACK MOUNT 19.7X9.3X5.900"" BLK"
"RED OILER 0,025""/0,7MM ESD SAFE"
"RELAY-URM-400-CONNE CTOR 2.75"""
"Replacement Spool 4.09"" L x 2.36"" W (104.0mm x 60.0mm)"
"RF EMI - Polymer Resin, Magnetic Powder Acrylic 8.268"" (210.00mm) X 11.693"" (297.00mm) X 0.009"" (0.25mm)"
"RF EMI Absorbing Sheet - Polymer Resin, Magnetic Powder Non-Conductive, Single Sided 8.268"" (210.00mm) X 11.693"" (297.00mm) X 0.006"" (0.15mm)"
"RF EMI Absorbing Sheet - Polymer Resin, Magnetic Powder Non-Conductive, Single Sided 8.268"" (210.00mm) X 11.693"" (297.00mm) X 0.008"" (0.20mm)"
"RF EMI Absorbing Sheet - Polymer Resin, Magnetic Powder Non-Conductive, Single Sided 8.268"" (210.00mm) X 11.693"" (297.00mm) X 0.024"" (0.60mm)"
(LOO) RFGRANULAR, UNIV
1 IN-1/2 IN, REDUCING COUPLING,
1 INCH-3/4INCH REDUCING COUPLING
10 OUTLET RACKMOUNT PDU 16A
10 PLATE RADIATION SHIELD FOR HU
1PC CABLE DUCT
1U 19 WALL MOUNT RACK BRACKET
2 RACK UNIT LABELS - UP TO 49U
2-POST DESKTOP RACK - 8U
20 Connector Plug, Male Pins Through Hole
2X PLUG-IN MULTIPLIER
3 IN - 2-1/2 IN, REDUCING BSHG,
3 IN -.5-2 IN, REDUCING BUSHING,
3 INCH - 2 INCH REDUCING BUSHING
3-1/2IN-2-1/2IN REDUCING BUSHING
3.5 IN-3 IN, REDUCING BUSHING, X
3/4 IN-1/2 IN REDUCING COUPLING
45-2700 MHZ IQ MOD WITH PLL/VCO
6 PLATE SOLAR RADIATION SHIELD F
85-2700MHZ PLL/VCO WITH DUAL RF
85-2700MHZ PLL/VCO WITH SINGLE R
85-4200 MHZ WBD PLL/VCO WITH RF
85-4200MHZ WB PLL/VCO W. SINGLE
85-4200MHZ WB PLL/VCO WITH DUAL
8BITDO ARCADE STICK
90D PA66 FITTING M20 20MM-BL
9U WALL-MOUNT RACK - OPEN
Adapter Plate Multiple Series
AUTO 3 PCS
COIN BATTERY BOARD FOR RIOT-002A
CONNECTOR
CONTROL HUB
Cover, Safety RG Series
DAILY FACE MASK REUSABLE
DC GRNDCMBNRBOX 12-INPUT FRP
DC GRNDCMBNRBOX 3-INPUT FRP
DC GRNDCMBNRBOX 4-INPUT FRP
DC GRNDCMBNRBOX 6-INPUT FRP
DC GRNDCMBNRBOX 8-INPUT FRP
Decoder 8-DIP
Decoder 8-SOIC
DIN ADAPTOR MODULE FOR 17.8MM WI
DIN RAIL MOUNT HEATSINK WITH FAN
DIN RAIL MOUNT HEATSINK, THERMAL
EATON 2-POST RACK-MOUNT INSTALLA
EATON SHIP-IN-RACK 4-POST ADJUST
Elastic Band For Replacement Elastic for RER.5-S6-X
Elastic Band For Replacement Elastic for RER.75-S6-X
Elastic Band For Replacement Elastic for RER1.25-S6-X
Elastic Band For Replacement Elastic for RER2.0-S6-X
Encoder 8-DIP
Encoder SOT-23-6
EVAL KIT
EXPANSION HUB
GASKETS FOR NMO COIL, 3 PER PACK
GROUNDING WASHER KIT 3/8 STUD
HARDWARE - REPLACEMENT PANELS FO
HARMONY, BUS JUMPER 8 POLES, FOR
HARMONY, CLIP-IN LEGENDS, FOR RX
HARMONY, MAINTAINING CLAMP, FOR
Heat Sink Multiple Series
HEAVY DUTY CASTERS
IC PWR DRIVER N-CHANNEL 1:1 8SOP
IC SYNTH VCO MIXER 2.7GHZ 32-QFN
Installation Tool Printed Circuit Boards
JUMPER KITS, COMMON BONDING NETW
License Sixnet® Series Remote Management
LINEAR AMP, 2400 MHZ - 2500 MHZ
M3 HARDWARE BUNDLE
MAGNETIC MOUNTS
MAXPLANETARY BASE KIT
MAXSPLINE 2X1 BEARING BLOCK
Metal, Aluminum Panel, Bottom Black
MISCELLANEOUS: HAND TOOLS (TEMP)
MLTPLR, OUTPUT 1720 - 2520 MHZ
MLTPLR, OUTPUT 800 - 1100 MHZ
NCH THERMAL FET 60V 20A 38MOHM D
NON-POSITIONING LEAKAGE AND WIRE
NON-POSITIONING LEAKAGE MONITORI
Pad Cutter Printed Circuit Boards
PANEL MOUNT HEATSINK, THERMAL RE
PDU POWER DISTRIBUTION UNIT
POSITIONING LIQUID LEAKAGE AND W
POTENTIOMETER (THROTTLE LEVERS)
POTENTIOMETER
Power Switch/Driver 1:1 N-Channel 1.5A 8-SOP
Power Switch/Driver 1:1 N-Channel 10A 8-SOP
Power Switch/Driver 1:1 N-Channel 20A DPAK-3
Power Switch/Driver 1:1 N-Channel 30A DPAK-3
Power Switch/Driver 1:1 N-Channel 30A LDPAK
Power Switch/Driver 1:1 N-Channel 34A DPAK-3
Power Switch/Driver 1:1 N-Channel 3A 8-SOP
Power Switch/Driver 1:1 N-Channel 40A LDPAK
Power Switch/Driver 1:1 N-Channel 50A LDPAK
Power Switch/Driver 1:1 N-Channel 5A 8-SOP
Power Switch/Driver 1:1 N-Channel 5A DPAK-3
Power Switch/Driver 1:1 P-Channel 1.5A 8-SOP
Power Switch/Driver 1:1 P-Channel 10A 8-SOP
Power Switch/Driver 1:1 P-Channel 10A DPAK-3
Power Switch/Driver 1:1 P-Channel 2A 8-SOP
Power Switch/Driver 1:1 P-Channel 40A LDPAK
Power Switch/Driver 1:1 P-Channel 4A 8-SOP
Power Switch/Driver 1:1 P-Channel 4A DPAK-3
Power Switch/Driver 1:1 P-Channel 50A LDPAK
POWER:POWER MOSFETS
PRINZING BUDGET RTK CENTER WITH
PVC CTD RDCR CPLG 1 - 1/2IN AL G
PVC CTD RDCR CPLG 1 - 1/2IN GRAY
PVC CTD RDCR CPLG 1 - 3/4IN AL G
PVC CTD RDCR CPLG 1 - 3/4IN GRAY
PVC CTD RDCR CPLG 1 - 3/4IN GRY
PVC CTD RDCR CPLG 1 - 3/4IN LBLU
PVC CTD RDCR CPLG 1 - 3/4IN WHIT
PVC CTD RDCR CPLG 1-1/2 - 1-1/4I
PVC CTD RDCR CPLG 1-1/2 - 1IN AL
PVC CTD RDCR CPLG 1-1/2 - 1IN BL
PVC CTD RDCR CPLG 1-1/2 - 1IN GR
PVC CTD RDCR CPLG 1-1/2 - 1IN WH
PVC CTD RDCR CPLG 1-1/2 - 3/4IN
PVC CTD RDCR CPLG 1-1/2 -1-1/4IN
PVC CTD RDCR CPLG 1-1/4 - 1IN AL
PVC CTD RDCR CPLG 1-1/4 - 1IN GR
PVC CTD RDCR CPLG 1-1/4 - 3/4IN
PVC CTD RDCR CPLG 2 - 1-1/2IN GR
PVC CTD RDCR CPLG 2 - 1-1/2IN LB
PVC CTD RDCR CPLG 2 - 1-1/2IN WH
PVC CTD RDCR CPLG 2 - 1-1/4IN GR
PVC CTD RDCR CPLG 2 - 1IN AL GRA
PVC CTD RDCR CPLG 2 - 1IN GRAY
PVC CTD RDCR CPLG 2 - 1IN LBLUE
PVC CTD RDCR CPLG 2 - 3/4IN AL G
PVC CTD RDCR CPLG 2 - 3/4IN GRAY
PVC CTD RDCR CPLG 2-1/2 - 1-1/2I
PVC CTD RDCR CPLG 3 - 2IN GRAY
PVC CTD RDCR CPLG 3-1/2 - 2-1/2I
PVC CTD RDCR CPLG 3/4 - 1/2IN AL
PVC CTD RDCR CPLG 3/4 - 1/2IN GR
PVC CTD RDCR CPLG 3/4 - 1/2IN LB
PVC CTD RDCR CPLG 3/4 - 1/2IN WH
PVC CTD RDCR CPLG 4 - 3IN GRAY
R1800, RP124, RP604 - Battery Board
Rack Anchor Kit
Rack Feet, Leveling Bolts, Brackets, Hex Nuts, Washers
Rack Grounding Kit
RACK ISOLATION KIT FOR 19IN DRZ4
RACK ISOLATION KIT FOR 19IN RACK
RACK ISOLATION KIT FOR 23IN DRZ4
RACK ISOLATION KIT FOR 23IN RACK
Rack Leveling Wrench
Rack Mounting Bracket
Rack Mounting Hardware
Rack Rainhood
Rack Screws
Rack
RACKMOUNT POWER STRIP
RADIO POWER MODULE
RE-FORM XPLUS MEDIUM WEIGHT ROLL
REBEL KID
RECTANGULAR PCB CONNECTORS (0.07
RECU1-0-0
REDUCING KIT NC16/10 N-MET COND
REDUCING KIT NC16/13 N-MET COND
REDUCING KIT NC28/16 N-MET COND
REDUCING KIT NC28/21 N-MET COND
REDUCING KIT NC34-21 FINE BLK
REDUCING KIT NC34/28 N-MET COND
REGULATOR KIT FOR VFB.
REKA:BIT ROBOTICS W MICRO:BIT
Removal Tool F Connector
Removal Tool F Connectors
REV ROBOTICS BRUSHLESS MOTOR ACC
RF IC Limiter General Purpose 100MHz ~ 2.5GHz
RF IC Limiter General Purpose 200kHz ~ 3GHz
RF IC Limiter General Purpose 20MHz ~ 4GHz
RF IC Limiter General Purpose 30MHz ~ 3GHz
RF IC Limiter General Purpose 30MHz ~ 6GHz
RF IC Limiter General Purpose 3MHz ~ 750MHz
RF IC Limiter General Purpose 500kHz ~ 520MHz
RF IC Limiter General Purpose 50MHz ~ 512MHz
RF IC Limiter General Purpose 950MHz ~ 2.05GHz
RF LAB KIT
RFDP300 MW PAD TWO SIDE SB, 100/
RFID 2000 4-CH TXRX MULTIPLEXER
RFID 2000 ANT TUNING BD 134.2K
RFID 2000 ANT TUNING-MOD 134.2K
RFID 2000 CONTROL MOD RS422/485
RFID ANTENNA TUNING INDICATOR
RFID EVALUATION KIT II 134.2KHZ
RH-3960-1-TINEL-KIT- 120V
RH-3965-1-TINEL-KIT- 220V
RHB-1500-C1DS2R
RHB-1500-C1S2-RHB-AT P
RHB-1500-C1S2
RHB-1500-C1S2L-RHB-A TP
RHB-1500-C1S2L
RHB-1500-C2-3-RHB-AT P
RHB-1500-C2-3
RHB-C2-DS2-RHB-ATP
RHB-C2-DS2
RIBBON HYBRID WITH TDP4*HE SER
RIBBON RESIN WITH TDP4*HE SERI
RIBBON, RESIN, FOR USE WITH TDP4
RJ45 DUST COVER 100PACK REUSABLE
RJF0411JPD-00#J3
RJF0611DPD-00#J3
RJPCB-6-E-F
RJPCB-6-E-M
RJPCB-6-J-F
RJPCB-6-J-M
RJPCB-6-K-F
RJPCB-6-K-M
RJPCB-6-N-F
RJPCB-6-N-M
RJPCB-6-R/S-F
RJPCB-6-T-F
RJPCB-6-U-F
RK055HDMIPI4M
RK81A2A5=RELAY, VACUUM, SPST-NO
RKA REGULATOR KIT FOR RMA/VFA
RKTRYPSC
RM212-030-122-5700
RM222-030-202-5800
Rope Tension Kit
SHOCK ABSORB ACC FOR GLASS RFID
SPARK MAX CAN CABLE V2 - 2 PACK
SPARK MAX DATA PORT BREAKOUT BOA
STR PA66 FITTING M20 20MM-BL
SWITCH JOYSTICK ANALOG 10MA 5V
SWITCH JOYSTICK DIGITAL 10MA 5V
TERM BLK END PLATE BLACK
TERM BLK END PLATE GRAY
THE RHEH1BL-PLA THERMAL TRANSFER
Thermal Pads RG Series
THRU WALL MOUNT HEATSINK, THERMA
THRU WALL OR PANEL MOUNT HEATSIN
Tools/Equipment/Hard ware
TOUCH PROTECTION COVER (IP20) FO
ULTRA 90 DEGREE GEARBOX
ULTRAPLANETARY CARTRIDGE - 3:1
URTH CTD RDC BSHG 3 - 2-1/2IN GR
URTH CTD RDC BSHG 3-1/2 - 2IN GR
URTH CTD RDC BSHG 3-1/2 -2-1/2IN
VESA MONITOR MOUNTING BRACKET

<< Prev Next >>