DigiKey Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 50 100 150 200 220 230 240 250 260 270 273 274 275 276 277 278 279 280 281 282 283 284 285 290 300 310 320 330 339
Product Name Notes
"Insert Yellow 0.25"" Dia x 0.75"" H (6.3mm x 19.1mm)"
"PANEL 77.440X37.910"" BLACK"
"PANEL 77.440X37.910"" WHITE"
"PANEL 78.700X40.900"" BLACK"
"PANEL 78.700X40.900"" WHITE"
"RF Shield Cover 1.000"" (25.40mm) X 1.200"" (30.48mm) Non-Vented Surface Mount"
"RF Shield Cover 1.500"" (38.10mm) X 2.250"" (57.15mm) Non-Vented Surface Mount"
"RF Shield Cover 2.000"" (50.80mm) X 3.000"" (76.20mm) Non-Vented Surface Mount"
"RF Shield Frame 1.000"" (25.40mm) X 1.200"" (30.48mm) Non-Vented Surface Mount"
"RF Shield Shield, 2-Piece 0.900"" (22.86mm) X 1.375"" (34.93mm) Non-Vented Surface Mount"
"RF Shield Shield, 2-Piece 2.000"" (50.80mm) X 3.000"" (76.20mm) Non-Vented Surface Mount"
200' REEL FLAME RET BRAIDED SLEE
3/4 INCH NPT TAPPED HOLE ROUND C
3M SOLUS 1000 SERIES PRESCRIPTIO
3M SOLUS 1000 SERIES REPLACEMENT
3M SOLUS 1000 SERIES S1000-CASE,
3M SOLUS 1000 SERIES S1201SGAF-T
3M SOLUS 1000 SERIES S1202SGAF-T
3M SOLUS 1000 SERIES S1207SGAF-T
3M SOLUS 1000 SERIES S1501SGAF-K
3M SOLUS 1000 SERIES, S1202SGAF-
3M SOLUS 1000 SERIES, S1501SGAF,
3M SOLUS 1000 SERIES, S1502SGAF,
3M SOLUS 1000 SERIES, S1502SGAF-
3M SOLUS 1000 SERIES, S1507SGAF,
3M SOLUS 1000 SERIES, S1521SGAF-
3M SOLUS 1000 SERIES, S1523SGAF-
3M SOLUS 2000 SERIES S2002SGAF-B
3M SOLUS 2000 SERIES S2003SGAF-B
3M SOLUS PROTECTIVE EYEW 1=1PC
3M SOLUS PROTECTIVE EYEW
3M SOLUS, 1000-SERIES, 1=1PC
4-PIN M12 6 IN PUR
90 DEG BRKT HT 4IN LEN 10-1/2IN
90 DEG BRKT HT 4IN LEN 8-1/2IN S
90 DEG BRKT HT 6IN LEN 12-1/2IN
90 DEG BRKT HT 6IN LEN 12.5IN 31
90 DEG BRKT HT 6IN LEN 14-1/2IN
90 DEG BRKT HT 6IN LEN 16-1/2IN
AC 115V 50 60HZ 1000W COMM
AC 115V 50 60HZ 1000W
AC 115V 50 60HZ 1500W COMM
AC 115V 50 60HZ 1500W
AC 230V 50 60HZ 1000W COMM
AC 230V 50 60HZ 1000W
AC 230V 50 60HZ 1500W COMM
AC 230V 50 60HZ 1500W
AC 230V 50 60HZ 2000W COMM
AC 230V 50 60HZ 2000W
AC 230V 50 60HZ 2500W
AC 230V 50 60HZ 500W COMM
AC 400 460V 50 60HZ 1000W COMM
AC 400 460V 50 60HZ 1000W
AC 400 460V 50 60HZ 1500W COMM
AC 400 460V 50 60HZ 1500W
AC 400 460V 50 60HZ 2000W COMM
AC 400 460V 50 60HZ 2000W
AC 400 460V 50 60HZ 2500W COMM
AC 400 460V 50 60HZ 2500W
AC 400 460V 50 60HZ 4000W COMM
AC 400 460V 50 60HZ 4000W
ADAPTER NARROW ENCL. BLACK
ADAPTER NARROW ENCL. LT GRAY
ANALOG S18U RIGHT-ANGLE SERIES:
ANALOG S18U ULTRASONIC MODIFIED
ANTENNA DIAGNOSIS ICS
BASE WALL FLANGE RAL7035
BASE WALL FLANGE RAL9005
CABLE STAPLE BUCKET/1500
CAP SUPER BALANCING KIT FOR S301
CBL STAPLE HT.25IN W.48IN 14/2-1
Ceramic Capacitor Kit 0.2pF ~ 6.8pF 25V Surface Mount, MLCC 1400 Pieces (28 Values - 50 Each)
Ceramic Capacitor Kit 0.3pF ~ 33pF 25V Surface Mount, MLCC 1400 Pieces (28 Values - 50 Each)
Ceramic Capacitor Kit 0.5pF ~ 10pF 1000V (1kV) Surface Mount, MLCC 280 Pieces (28 Values - 10 Each)
Ceramic Capacitor Kit 10pF ~ 0.47µF 16 ~ 100V Surface Mount, MLCC 1400 Pieces (28 Values - 50 Each)
Ceramic Capacitor Kit 1pF ~ 1000pF 50 ~ 500V Surface Mount, MLCC 280 Pieces (28 Values - 10 Each)
Ceramic Capacitor Kit 1pF ~ 1000pF 500V, 1000V (1kV) Surface Mount, MLCC 280 Pieces (28 Values - 10 Each)
Ceramic Capacitor Kit 22pF ~ 0.1µF 1000V (1kV) Surface Mount, MLCC 400 Pieces (Assorted Per Value)
CHICAGO GRIP CURVED-JAW GRIP
CHICAGO GRIP, FORGED, HOT-LINE,
CLEAR BLUE MIRROR ANTI-SCRATCH 1
COMPACT 0.5MM SHIELD CLIP
Configurable Contact Block DPST-NO/NC 10A @ 600VAC
Configurable Contact Block SPST-NC 10A @ 600VAC
Configurable Contact Block SPST-NC 3A @ 120VAC
Configurable Contact Block SPST-NO 10A @ 600VAC
Configurable Contact Block SPST-NO 3A @ 120VAC
COVER 1G BLANK WET LOC GY
CROSS MEMBER LEN 15IN HDG STL
CROSS MEMBER LEN 21IN HDG STL
CROSS MEMBER LEN 27IN HDG STL
CROSS MEMBER LEN 6IN HDG STL
CROSS MEMBER LEN 9IN HDG STL
DISCRETE S18U STRAIGHT SERIES: P
DISCRETE S18U ULTRASONIC STRAIGH
ECONOMYHEADCOVER S-103L-20 1=1PC
ECONOMYHEADCOVER S-103S-20 1=1PC
ELBOW RAL7035
ELBOW RAL9005
ELBOW ROTATIONAL RAL7035
ELBOW ROTATIONAL RAL9005
EZ-BEAM S18 SERIES: DIFFUSE; RAN
EZ-BEAM S18 SERIES: EMITTER; LOW
EZ-BEAM S18 SERIES: EMITTER; RAN
EZ-BEAM S18 SERIES: FIXED FIELD;
EZ-BEAM S18 SERIES: POLARIZED RE
EZ-BEAM S18 SERIES: RECEIVER OPP
EZ-BEAM S18 SERIES: RECEIVER; RA
EZ-BEAM S18 SERIES: RETRO; RANGE
FLANGE COUPLING RAL7035
FLANGE COUPLING RAL9005
FLANGE ELBOW COUPLING RAL7035
FLANGE ELBOW COUPLING RAL9005
For
GLASSES READER +1.5 ANTI-FOG 1=1
GLASSES READER +2.0 ANTI-FOG 1=1
GLASSES READER +2.5 ANTI-FOG 1=1
GRIP-IT STRAP WRENCH 1-1/2 TO 5
GRIP-IT STRAP WRENCH 1-1/8 TO 8
Handle, Black 100A
Handle, Red/Yellow 100A
HEADCOVER 1=1PC
HEADCOVER
HEADCOVERW/INTEGRATE D HEAD 1=1PC
IC HIGH SIDE SW 36V LIMIT 100MA
IC HIGH SIDE SW 36V LIMIT 200MA
IC
INTERMEDIATE JOINT RAL7035
INTERMEDIATE JOINT RAL9005
Joystick, 2 - Axis Analog (Resistive) Output
KIT: S18 AW3LP QTY 1, BRT-60X40C
PANEL COUPLING HORIZON RAL7035
PANEL COUPLING HORIZON RAL9005
PANEL COUPLING VERT RAL7035
PANEL COUPLING VERT RAL9005
REDUCTION ELBOW RAL9005
REPLACEMENT CAP KIT ANGLED
REPLACEMENT CAP KIT REDUCTION
REPLACEMENT CAP KIT ROUND
REPLACEMENT FOAM GASKET 1=1PC
REPLACEMENT HARDWARE KIT
RF Shield X
RFI SHD FINGER CUPRO NIC TIN SLD
RFI SHD FINGER SS TIN SLD 2000RL
RFI SHIELD CLIP MIDI TIN SMD
RFI SHLD CLIP BECU TIN SOLDER
RFI SHLD CLIP CUPRO NICK TIN SLD
RFI SHLD CLIP SS TIN SLD 100/BAG
RFI SHLD CLIP SS TIN SOLDER
RFI SHLD FINGER BECU TIN SOLDER
RFI SHLD FINGER GOLD SOLDER
RFI SHLD FINGER SS GOLD SOLDER
ROTATION LIMITER
S-19683B40A-A8T1U4
S-19683B50A-A8T1U4
S-19683B60A-A8T1U4
S1006-KIT-A
S1009-KIT-A
S1048-TAPE-1/2X100-F T
S1048-TAPE-3/4X100-F T
S1125-KIT-3
S15 FUSE SERIES; 2.2 A RESETTABL
S15 FUSE SERIES; 3 A RESETTABLE
S15L SERIES: 2-COLOR IN-LINE SEN
S18 DAYLIGHT VISIBLE EZ LIGHT -
S18 DAYLIGHT VISIBLE EZ-LIGHT -
S18 EZ-LIGHT - 18 MM - IP67; THR
S18 EZ-LIGHT DAYLIGHT VISIBLE HI
S18-2 SERIES: DIFFUSE REFLECTIVE
S18-2 SERIES: DIFFUSE SHORT RANG
S18-2 SERIES: EMITTER WITH BEAM
S18-2 SERIES: EMITTER WITH POT;
S18-2 SERIES: EMITTER; LONG RANG
S18-2 SERIES: FIXED FIELD; RANGE
S18-2 SERIES: NON-POLARIZED RETR
S18-2 SERIES: POLARIZED RETROREF
S18-2 SERIES: RECEIVER WITH POT;
S18-2 SERIES: RECEIVER; RANGE: 2
S18SN6D-77402 9-PIN DB9 72IN
S18SN6FF100QP 6 IN 4-PIN M12
S18SN6FF50Q-78409 BLACK HSG
S18SP6DLQPMA 4-PIN M12 6 IN PUR
S18SP6DQPMA 4-PIN M12 6 IN PUR
S18SP6FF100-37405 1 FT PIGTAIL C
S18SP6FF50-66373 SHIELDED CBL BR
S18SP6RQDP PNP DC RECEIVER 150 M
S18UBAQPMA DISCRETE 6 IN 5 PIN M
S2-10B TEMP SNSR 10K TII 10FT
SAFETY GLASSES 20 UNITS PER CASE
SET UP JOINT RAL7035
SET UP JOINT RAL9005
Shaft
SIDE SWITCH
SIGNAL LIGHT ADAPTER ANGLED
SIGNAL LIGHT ADAPTER R. ELBOW
SIGNAL LIGHT ADAPTER ROUND
SLEEVING
SOLUS BLACK/GREEN TEMPLES IR 1.7
SOLUS BLACK/GREEN TEMPLES IR 3.0
SOLUS GRAY/BLUE-GREEN TEMPLES AN
SOLUS SAFETY GLASSES KIT FOAM ST
SOLUS SAFETY GLASSES PINK/BLACK
SOLUS, 1000-SERIES, S1102 1=1PC
SOLUS, 1000-SERIES, S1202 1=1PC
SOLUSGRAY/RED TEMPLES RED MIRROR
STR NPB ENTRY BUSH 10MM-MET
STR NPB ENTRY BUSH 16MM-MET
STR NPB ENTRY BUSH 25MM-MET
STR NPB FITTING M12 10MM-MET
STR NPB FITTING M16 12MM-MET
STR NPB FITTING M16 16MM-MET
STR NPB FITTING M20 16MM-MET
STR NPB FITTING M20 20MM-MET
STR NPB FITTING PG11 16MM-MET
STR NPB FITTING PG16 20MM-MET
STR SWL NPB FITTING M10 10MM-MET
STR SWL NPB FITTING M12 10MM-MET
STR SWL NPB FITTING M16 12MM-MET
STR SWL NPB FITTING M16 16MM-MET
STR SWL NPB FITTING M20 16MM-MET
STR SWL NPB FITTING M20 20MM-MET
STR SWL NPB FITTING PG16 20MM-ME
STR SWL NPB FITTING PG7 10MM-MET
STR SWL NPB FITTING PG9 12MM-MET
Strap Wrench Conduit, Filters, Fittings, Shafts
SUPPORT BRACKET 14 1/2
SUPPORT BRACKET 20 1/2 INCH
SUPPORT BRACKET 26 1/2IN
SUPPORT BRACKET 32 1/2 INCH
SUPPORT BRACKET 38 1/2INCH
SUPPORT BRACKET 8 1/2IN
SURFACE MOUNT TEMPERATURE SENSOR
Switch 100A
Switch 16A
Switch 20A
Switch 25A
Switch 32A
Switch 40A
Switch 63A
Switch 80A
Switched Pole 100A
Switched Pole 16A
Switched Pole 20A
Switched Pole 25A
Switched Pole 32A
Switched Pole 40A
Switched Pole 63A
Switched Pole 80A
SWIVEL TILT HORIZONTAL 180
SWIVEL TILT VERTICAL 180
Thermal Image Sensor 200H x 150V 12µm x 12µm Module
TUBE 1000MM
TUBE 1250MM
TUBE 1500MM
TUBE 250MM
TUBE 500MM
TUBE 750MM
TURNABLE BASE BRACKET RAL7035
TURNABLE BASE BRACKET RAL9005
Unswitched Pole 32A
Unswitched Pole 63A
WALL JOINT HORIZONTAL RAL7035
WALL JOINT HORIZONTAL RAL9005
WALL JOINT VERTICAL RAL7035
WALL JOINT VERTICAL RAL9005
WIRE SLEEVING FLMRTD HOOK&LOOP 2
WIRE SLEEVING FLMRTD HOOKLOOP 1.
WIRE SLEEVING PET BRAIDED 1.75IN
WIRE SLEEVING PET BRAIDED 1/8IN
WIRE SLEEVING PET BRAIDED EXP 1.
WIRE SLEEVING PET HOOKLOOP 1.25
WIRE SLEEVING PET HOOKLOOP 2 IN
WIRE SLV PET BRAIDED EXP 1.25 RE

<< Prev Next >>