Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Rack Shelves RKBM19BK1

Description
Features Constructed of 14-gauge steel. Mounts to rack rails using 3.47" (2U) of vertical rack space. Rear lip to reduce the chance of equipment being pushed off the rear of the shelf. The new ergonomic designed keyboard tray supports a full-size keyboard. Finished in textured RAL9005 black powder paint. Tested to nearly double the suggested load rating of 100 lbs (45 kg). TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Mounting Dimensions Keyboard Depth - Rear Shelf Depth - Rack Units - Height - Width RKBM19BK1 - 8.66 15.00 2U 3.47 19.00 RKBM23BK1 - 8.66 15.00 2U 3.47 23.00
Request a Quote Datasheet
Description
Features Constructed of 14-gauge steel. Mounts to rack rails using 3.47" (2U) of vertical rack space. Rear lip to reduce the chance of equipment being pushed off the rear of the shelf. The new ergonomic designed keyboard tray supports a full-size keyboard. Finished in textured RAL9005 black powder paint. Tested to nearly double the suggested load rating of 100 lbs (45 kg). TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Mounting Dimensions Keyboard Depth - Rear Shelf Depth - Rack Units - Height - Width RKBM19BK1 - 8.66 15.00 2U 3.47 19.00 RKBM23BK1 - 8.66 15.00 2U 3.47 23.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Rack Shelves - RKBM19BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Rack Shelves
RKBM19BK1
Rack Mounting Solutions - Rack Accessories - Rack Shelves RKBM19BK1
Features Constructed of 14-gauge steel. Mounts to rack rails using 3.47" (2U) of vertical rack space. Rear lip to reduce the chance of equipment being pushed off the rear of the shelf. The new ergonomic designed keyboard tray supports a full-size keyboard. Finished in textured RAL9005 black powder paint. Tested to nearly double the suggested load rating of 100 lbs (45 kg). TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Mounting Dimensions Keyboard Depth - Rear Shelf Depth - Rack Units - Height - Width RKBM19BK1 - 8.66 15.00 2U 3.47 19.00 RKBM23BK1 - 8.66 15.00 2U 3.47 23.00

Features

  • Constructed of 14-gauge steel.
  • Mounts to rack rails using 3.47" (2U) of vertical rack space.
  • Rear lip to reduce the chance of equipment being pushed off the rear of the shelf.
  • The new ergonomic designed keyboard tray supports a full-size keyboard.
  • Finished in textured RAL9005 black powder paint.
  • Tested to nearly double the suggested load rating of 100 lbs (45 kg).
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions - Mounting Dimensions
Keyboard Depth - Rear Shelf Depth - Rack Units - Height - Width
RKBM19BK1 - 8.66 15.00 2U 3.47 19.00
RKBM23BK1 - 8.66 15.00 2U 3.47 23.00

Supplier's Site
Rack Components - RKBM19BK1-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
RKBM19BK1-ND
Rack Components RKBM19BK1-ND
"Metal, Steel Shelf, Keyboard and Monitor 23.500"" L x 17.500"" W x 5.220"" H (596.90mm x 444.50mm x 132.59mm) Black"

"Metal, Steel Shelf, Keyboard and Monitor 23.500"" L x 17.500"" W x 5.220"" H (596.90mm x 444.50mm x 132.59mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RKBM19BK1 RKBM19BK1-ND
Product Name Rack Mounting Solutions - Rack Accessories - Rack Shelves Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - 164-1455CSBBK-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3173-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3187-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details