Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082758-NSYCR100WU2
Output Power: 90 W
Width: 85 mm
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (AC): 250 V
ISOLATED RESISTANCE 100-250V CA
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1082758-NSYCR100WU2 | 4008-NSYCR100WU2-ND |
| Product Name | OEM Parts - OEM Parts (M - N) - NSYCR100WU2 | Box Accessories |