Alternative Parts (Cross-Reference): Cross
Manufacturer: Holt Integrated Circuits Inc.
Category: Integrated Circuits (ICs) Specialized ICs
Package: Tube
Product Status: Active
Type: Receiver
Mounting Type: Surface Mount
Package / Case: 44-VFQFN Exposed Pad
Supplier Device Package: 44-QFN (7x7)
Base Product Number: HI-3588
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | HI-3588PCIF-ND | HI-3588PCIF | HI-3588PCIF | |
| Product Name | Integrated Circuits (ICs) Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |