U.S. Plastic Corporation Datasheets for Hand Tools

Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more

Product Name Notes
Bright red color helps these scoops stand out and reduces the chance of them being accidentally left behind in a sample. Color can also serve as a code to avoid...
Combining safer food handling and accurate portioning. Anti-roll design (patent pending) prevents handle from coming in contact with food, reducing cross contamination. Clear Tritan Copolyester allows for use in cold...
For your dry or liquid products. Polypropylene, or high density polyethylene, practically unbreakable, will not crack or corrode. Unaffected by chemical action or temperature change. Color white.The large scoop has...
For your dry or liquid products. Polypropylene, practically unbreakable, will not crack or corrode. Unaffected by chemical action or temperature change. Dimensions 8-3/4" x 6" x 6".
Get a better grip on your material handling jobs with these rugged, colorful hand tools. Molded in one piece of thick-walled polypropylene, they're extremely durable and make quick work of...
Lessen environmental impact with these PLA (polylactic acid) resin sampling spoons. The production of 100% plant-based PLA contributes less greenhouse gasses and uses less nonrenewable energy from source to resin...
Multi-purpose scoops designed for better weight distribution, improved handling. Made of clear Tritan Copolyester for visibility, durability and stain-resistance with a temp range of -40F to 212F. Smooth surfaces for...
Ridgid, strong construction with smooth surface for release of particles. Steam autoclavable at 121 C.
Sampling scoops are the perfect shape and size for taking samples, especially from wide-mouth containers. Designed to hold various capacities, the one-piece scoop is molded of white high impact polystyrene,...
Sterile sampling of accurate small quantities of dry or liquid measures is effortless with these new Sterile Economy Sampling Spoons. The inexpensive one-piece spoons are individually sterile packaged and molded...
The bucket opener opens and re-seals 2-5 gallon plastic pails. There is no need to use a cutting device when opening pails with the bucket opener. Simply place the upper...
These Chinese strainers are made of 304 stainless fine polished mesh. Each strainer has 36, .085 holes to the square inch.
This knife has a retractable hardened steel blade. It is safe to work with and safe to carry. Designed to cut acrylic sheets up to 1/4" thick. Simply score material,...
This large sized Clear Lexan scoop is practically unbreakable. It scoops easily with a good grip handle, which is 4-1/4" long. Has a long life.
This linear polyethylene scoop is for handling, packaging, weighing, and portioning. It is made of tough, practically unbreakable plastic. It won't rust, dent or crack and it can't scratch or...
This scrapper is ideal for removing saw cuts from edges of acrylic sheet. It prepares edges for polishing or joining.
Use these color coded scrapers with your color coded cutting boards. Polypropylene one-piece, injection molded hand scrapers meet FDA requirements. Sterilizable and durable. No seams or cracks for bacterial growth.
Use these mini color coded bench scrapers with your color coded cutting boards. Polypropylene one-piece, injection molded hand scrapers meet FDA requirements. Autoclavable and durable, they have no seams or...
Weighs only 11-_ oz , operator fatigue is reduced with extended use. Replacement of transformer with electronics means handle doesnt get hot. For cutting thin plastics, foams and synthetic fabrics...