Get a better grip on your material handling jobs with these rugged, colorful hand tools. Molded in one piece of thick-walled polypropylene, they're extremely durable and make quick work of moving all kinds of bulk materials. Will not rust or corrode. Meets FDA requirements. Chemical resistant. Sterilizable. Non-sparking. No seams or cracks for bacterial growth. 128 oz. (1 gal.) capacity. 11" x 9" x 7".
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 60343 |
| Product Name | Mega Scoops |