Get a better grip on your material handling jobs with these rugged, colorful hand tools. Molded in one piece of thick-walled polypropylene, they're extremely durable and make quick work of moving all kinds of bulk materials. Will not rust or corrode. Meets FDA requirements. Chemical resistant. Sterilizable. Non-sparking. No seams or cracks for bacterial growth. Mini scoops hold 16 oz. and are 10.25"L X 3.5"W X 2.25"H. Small scoops hold 32 oz. and are 11.5"L X 5"W X 2.75"H. Large scoops hold 82 oz. and are 15"L X 6.5"W X 3.5"H.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 60341 |
| Product Name | Color Coded Hand Scoops |