DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
150
200
250
300
350
400
410
420
430
440
450
460
463
464
465
466
467
468
469
470
471
472
473
474
475
480
490
500
510
520
530
550
600
650
700
750
800
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-17 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated" | |
| "1 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)" | |
| "1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)" | |
| "10 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray" | |
| "110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Free Hanging (In-Line)" | |
| "120 (110 + 10 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray" | |
| "2 (1 x 2) Position Shunt Connector Non-Insulated 0.200"" (5.08mm) Gold" | |
| "2 (1 x 2) Position Shunt Connector Non-Insulated 0.300"" (7.62mm) Tin" | |
| "2 (1 x 2) Position Shunt Connector Non-Insulated 0.500"" (12.70mm) Gold" | |
| "55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "58 (55 + 3 Power) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "7 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 17 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 19 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 21 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 23 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 25 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 27 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 29 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 31 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.250"" (6.35mm)" | |
| "Pin Receptacle Connector 0.018"" ~ 0.021"" (0.46mm ~ 0.53mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.022"" ~ 0.025"" (0.56mm ~ 0.64mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.030"" ~ 0.033"" (0.76mm ~ 0.84mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.037"" ~ 0.040"" (0.94mm ~ 1.02mm) No Tail Solder" | |
| "Single Post Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia" | |
| "Single Post Terminal Connector Through Hole Tin 0.040"" (1.02mm) Dia" | |
| 1 Position Header Connector Post Gold | |
| 1 Position Header Connector Post Tin | |
| 1 Position Header Connector Post, Extended Gold | |
| 10 Position Header Connector Post, Extended Tin-Lead | |
| 10 Stud Spade Terminal Connector Crimp 10-12 AWG | |
| 10-PIN, RIGHT ANGLE, SMT | |
| 10-PIN, VERTICAL, SMT | |
| 12 Position Header Connector Post Gold | |
| 14 Position Header Connector Post Gold | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position Two Piece Backshell Connector Gray 180° Shielded | |
| 15 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 15 Position Two Piece Backshell Connector Silver 45° Shielded | |
| 20 Position DIP, DIL - Header Connector Post Gold | |
| 20 Position DIP, DIL - Header Connector Post Tin-Lead | |
| 20 Position DIP, DIL - Header Connector Post, Extended Gold | |
| 20 Position DIP, DIL - Header Connector Post, Extended Tin-Lead | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 25 Position Two Piece Backshell Connector Gray 180° Shielded | |
| 25 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 25 Position Two Piece Backshell Connector Silver 45° Shielded | |
| 2X40 RIGHT ANGLE EDGE CONNECTOR | |
| 32 Position DIP, DIL - Header Connector Post Tin-Lead | |
| 32 Position DIP, DIL - Header Connector Post, Extended Gold | |
| 32 Position DIP, DIL - Header Connector Post, Extended Tin-Lead | |
| 32 Position Header Connector Post Gold | |
| 32 Position Header Connector Post, Extended Gold | |
| 32 Position Header Connector Post, Extended Tin-Lead | |
| 32A,3P4W,CON,MP | |
| 36 Position Plug Connector Free Hanging (In-Line) IDC | |
| 36 Position Receptacle Connector Free Hanging (In-Line) IDC | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 37 Position Two Piece Backshell Connector Gray 180° Shielded | |
| 37 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 37 Position Two Piece Backshell Connector Silver 45° Shielded | |
| 4 Position Header Connector Post, Extended Gold | |
| 40 Position Header Connector Post Tin | |
| 5 Position Header Connector Post, Extended Gold | |
| 50 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 60 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid | |
| 60 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 64 Position DIP, DIL - Header Connector Post, Extended Gold | |
| 64 Position DIP, DIL - Header Connector Post, Extended Tin-Lead | |
| 64 Position Header Connector Post Gold | |
| 64 Position Header Connector Post Tin-Lead | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position Two Piece Backshell Connector Gray 180° Shielded | |
| 9 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 9 Position Two Piece Backshell Connector Silver 45° Shielded | |
| Banana Plug, Stackable Connector Standard Banana Solderless Black | |
| Banana Plug, Stackable Connector Standard Banana Solderless Red | |
| Board Lock Screw (Slotted) For D-Sub Connectors, MDR | |
| BUDGET RING 16-14 3/8 | |
| COAX ADAPT 3.5MM TO 4.3/10 | |
| COAX ADAPT 4.3/10 TO 7/16 | |
| COAX ADAPT N TO 4.1/9.5 | |
| COAX ADAPT N TO 4.3/10 | |
| Connector For | |
| Connector Hardware Kit For 3000 Series | |
| Connector Header Through Hole 1 position | |
| Connector Screws For 3000 Series | |
| Connector Shroud For Mini CT Series | |
| FASTON RECEP 6,35 LIF | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded | |
| Jackscrew Socket For D-Sub Connectors, MDR | |
| Jackscrew Socket For D-Sub Connectors, Standard | |
| Jackscrew Socket For D-Sub Connectors | |
| Jackscrew Socket, Slotted For D-Sub Connectors, MDR | |
| Jackscrew Socket, Slotted For D-Sub Connectors, Standard | |
| Jackscrew, Slotted For D-Sub Connectors, Standard | |
| Jackscrew, Thumb Screw For D-Sub Connectors, MDR | |
| MARRETTE NO 333 YELLOW BOX/50 | |
| MARRETTE NO 333 YELLOW PKG/15 | |
| MARRETTE NO 335 RED BOX/25 | |
| MARRETTE NO 335 RED PKG/6 | |
| Position Rectangular Receptacle Connector IDC 26-28 AWG | |
| PRINTED CIRCUIT BOARD RECEP | |
| Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 4 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 6 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 10 Stud Hook 14-16 AWG Crimp | |
| Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 4 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 6 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 4 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 6 AWG Crimp, Funnel Opening | |
| Ring Terminal Connector 5/16 Stud Circular 6 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp | |
| Socket Contact Tin 18-24 AWG Crimp Power | |
| SRCBUG A 2,54 2 2 CSI 112 * K-AD | |
| Terminal Connector Rectangular Standard 16-22 AWG 6 Stud | |
| TERMINAL,BRAZED R 12-10 6 | |
| WIRE CONN XTP RED NO18-NO8 | |
| WIRE CONN XTP TWIST RED NO18-NO8 | |
| WIRE CONN XTP TWIST YEL NO18-NO1 | |
| WIRE CONNXTPNONWING YEL NO18-NO1 | |
| WIRE CONNXTPTWIST YEL NO18-NO10 | |
| WIRECONNXTPNONWING RED NO18-NO8 | |
| WIRECONNXTPNONWING YEL NO18-NO10 | |
| WIRECONNXTPNONWING YELNO18-NO10 | |
| WTB Tin Terminal Connector 18-22 AWG |
| << Prev | Next >> |