Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREWS
ESSENTRA COMPONENTS
012528H100 -- CAP SCREW
Essentra Components
Cap Screw
012528H100
Description
"1/4""-28 Hex Head Cap Screw Hex Socket Drive Nylon"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"1/4""-28 Hex Head Cap Screw Hex Socket Drive Nylon"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Cap Screw
RPC8262-ND
Cap Screw
RPC8262-ND
"1/4""-28 Hex Head Cap Screw Hex Socket Drive Nylon"
"1/4""-28 Hex Head Cap Screw Hex Socket Drive Nylon"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Screws
Product Number
RPC8262-ND
Product Name
Cap Screw
Head Type
Hexagon Head
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Knurled Thumb Screws
41877
Specs
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Hex Socket Head Cap Screws
Specs
Screw Type
Cap Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Southco
Fast Lead Screw, Medium Size, Wing, 1.9mm Max. Outer Panel, Steel, Zinc Plate, Bright chromate, plus sealer
12-12-203-11
Specs
Material
Steel
Length
0.6102 inch (15.5 mm)
View Details
BRIM Electronics, Inc.
Brass Machine Screw
240 / 241 / 242 / 243
Specs
Screw Type
Machine Screw
Material
Brass
Finish
Nickel Plated
View Details