DigiKey Datasheets for Bolts

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more

Page: 1 2
Product Name Notes
"1/4""-20 Hex Head Bolt Hex Socket Drive Stainless Steel"
"3/8""-16 Hex Head Bolt Hex Socket Drive Stainless Steel"
"BOLT HEX HEAD HEX SOCKET 3/8""-16"
1/2 X 15/16 HEX BOLT E-GALV SILV
1/2 X 15/16 HEX BOLT G GALV 5/BG
3/8 X 1 HEX BOLT E GALV 5/BG
3/8 X 1 HEX BOLT G GALV 5/BG
BOLT FOR HJ-15 SET BLACK ZINC
BOLT FOR HJ-15 SET WHITE ZINC
BOLT FOR JOINT SET BLACK ZINC
BOLT FOR JOINT SET WHITE ZINC
BOLT THREADLOCK BLACK
BOLT THREADLOCK WHITE ZINC
Drive
FILLISTER PHILLIPS SCREW, M8 X 1
HEX UNSLOTTED BOLT, M10 X 1.5 TH
HEX UNSLOTTED BOLT, M12 X 1.25 T
HEX UNSLOTTED BOLT, M12 X 1.75 T
HEX UNSLOTTED BOLT, M6 X 1 THREA
HEX UNSLOTTED BOLT, M8 X 1.25 TH
M10 Hex Head Drive Nylon
M10x1.5 Cheese Head Bolt Slotted Drive Nylon
M10x1.5 Hex Head Bolt Hex Socket Drive Nylon
M10x1.5 Hex Head Bolt Slotted Drive Nylon
M12 Hex Head Drive Nylon
M6x1 Hex Head Bolt Slotted Drive Nylon
M8x1.25 Cheese Head Bolt Slotted Drive Nylon
M8x1.25 Hex Head Bolt Hex Socket Drive Nylon
M8x1.25 Hex Head Bolt Slotted Drive Nylon
M8x1.25 Hex Head Cap Screw Hex Socket Drive Nylon
SLOTTED THUMB SCREW, M6 X 1 THRE

<< Prev