Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BOLTS
ESSENTRA COMPONENTS
50M020040D005 -- BOLT
Essentra Components
Bolt
50M020040D005
Description
M2x0.4 Cheese Head Bolt Slotted Drive Nylon
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
M2x0.4 Cheese Head Bolt Slotted Drive Nylon
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Bolt
145-50M020040D005-ND
Bolt
145-50M020040D005-ND
M2x0.4 Cheese Head Bolt Slotted Drive Nylon
M2x0.4 Cheese Head Bolt Slotted Drive Nylon
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Bolts
Product Number
145-50M020040D005-ND
Product Name
Bolt
Material
Plastic; Nylon
Unlock Full Specs
to access all available technical data
Similar Products
Golden Collar Technology Co., Ltd .
ptfe bolts and nuts
Specs
Material
Plastic; PTFE
View Details
Harwin Plc
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket
M80-2320000B
Specs
Material
Stainless Steel
Length
0.1969 inch (5 mm)
Metric
M2
View Details
Keystone Electronics Corp.
Titanium SHCS M5 x 20mm Long
25053
Specs
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
0.7874 inch (20 mm)
View Details
2
suppliers
Certex UK
U-Bolt Clip DIN 741 RopeDiaRange 22 mm
121202200050
Specs
Bolt Type
U-Bolt
View Details