Transcat, Inc. Torque Wrench,14-70Nm 3/8"Drive 2648369

Description
Product Highlights Torque wrench 14-70Nm 3/8"Drive Controlled screw tightening from 5 to 550 N·m For use in all areas of industrial manufacturing Adjustable torque wrench with square drive and integrated ratchet-head function For controlled bi-directional tightening Actuation accuracy: +/- 3 % tolerance of the scale set torque Dual scale N·m and Ibf·ft
Description
Product Highlights Torque wrench 14-70Nm 3/8"Drive Controlled screw tightening from 5 to 550 N·m For use in all areas of industrial manufacturing Adjustable torque wrench with square drive and integrated ratchet-head function For controlled bi-directional tightening Actuation accuracy: +/- 3 % tolerance of the scale set torque Dual scale N·m and Ibf·ft

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench,14-70Nm 3/8
Rochester, NY, USA
Torque Wrench,14-70Nm 3/8"Drive
2648369
Torque Wrench,14-70Nm 3/8"Drive 2648369
Product Highlights Torque wrench 14-70Nm 3/8"Drive Controlled screw tightening from 5 to 550 N·m For use in all areas of industrial manufacturing Adjustable torque wrench with square drive and integrated ratchet-head function For controlled bi-directional tightening Actuation accuracy: +/- 3 % tolerance of the scale set torque Dual scale N·m and Ibf·ft

Product Highlights

  • Torque wrench 14-70Nm 3/8"Drive
  • Controlled screw tightening from 5 to 550 N·m
  • For use in all areas of industrial manufacturing
  • Adjustable torque wrench with square drive and integrated ratchet-head function
  • For controlled bi-directional tightening
  • Actuation accuracy: +/- 3 % tolerance of the scale set torque
  • Dual scale N·m and Ibf·ft
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 2648369
Product Name Torque Wrench,14-70Nm 3/8"Drive
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details